Ohmite FC4L Series 4-terminal Kelvin type resistor available in 2 watt and 5 watt package sizes. The FC4L series has a Ni-Cu-Mn resistive element that offers an added advantage of a built in 4-terminal design with 2 larger electrodes for current management and 2 smaller electrodes for current measurement.
Foil Construction ensures a very stable TCR (Temperature Coefficient of Resistance). Designed for automatic insertion. Industry standard sizes. High heat resistance. Low heat electromotive use
Resistance = 10mOhms
Package/Case = 4-Terminal Kelvin
Tolerance = ±1%
Power Rating = 2W
Temperature Coefficient = ±50ppm/°C
Technology = Metal Foil
Dimensions = 6.4 x 3.2 x 0.5mm
Length = 6.4mm
Depth = 3.2mm
Height = 0.5mm
The FC4L series of current sensing surface mount resistor from Ohmite is a 4-terminal Kelvin type FC4L extended in 2 W and 5 W package sizes, using Ni-Cu-Mn resistive element. This product gives to the user the advantage of a built-in 4-terminal design with 2 larger electrodes for current management and 2 smaller electrodes for current measurement.
Resistance = 10mOhms
Package/Case = 6432
Tolerance = ±1%
Power Rating = 2W
Temperature Coefficient = ±50ppm/°C
Technology = Metal Foil
Dimensions = 6.4 x 3.2 x 0.5mm
Length = 6.4mm
Depth = 3.2mm
Height = 0.5mm
Four Terminal Current Sense Metal Foil Resistor
10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
10 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
RES, CURRENT SENSE, 0.01 OHM, 2W, 1%, FULL REEL; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes
SMD Current Sense Resistors, FC4L Series, 0.01 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes
RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
Product Number | 8935500 | 1260366 | FC4L64R010FER | FC4L64R010FERCT-ND | 17W6171 | 33X1345 |
Product Name | Metal Film Resistor | Chip Resistor - Surface Mount | Res, Current Sense, 0.01 Ohm, 2W, 1%, Full Reel; Resistance Ohmite | Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite | ||
Technology / Construction | Metal Foil | Metal Foil | MetalFilm | Metal Foil | Metal Foil | |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4-Terminal Kelvin | Surface Mount Technology (SMT / SMD); 6432 | 2512; Wide 2512 | 2512; 2512 [6432 Metric] | 2512 | |
Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | |
Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |