Swiss Jewel Company Datasheets for Sapphire Materials and Components
Sapphire materials and sapphire components consist of a single-crystal or monocrystalline form of aluminum oxide (Al2O3). As ceramic materials, they have superior hardness, mechanical and optical properties. Applications include jewel bearings, lasing rods, wear parts, wafer substrates and optics.
Sapphire Materials and Components: Learn more
| Product Name | Notes |
|---|---|
| A Sapphire Saddle Pin is a rod with a concave groove in the middle. This area provides a wear surface which can capture the element and keep it centralized. Saddle... | |
| A sapphire stylus is a small pin-point components where the end radius is controlled to as small as .001". Sapphire's hardness and ability to accept a good polish provide for... | |
| Sapphire Blades are an excellent choice for various applications. Sapphire's hardness and excellent surface finish provide a superior surface for precision work. Sapphire blades are commonly used on fiber optics... | |
| Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine... | |
| Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to... |