Swiss Jewel Company Datasheets for Industrial Ceramic Materials
Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more
| Product Name | Notes |
|---|---|
| A Sapphire Saddle Pin is a rod with a concave groove in the middle. This area provides a wear surface which can capture the element and keep it centralized. Saddle... | |
| A sapphire stylus is a small pin-point components where the end radius is controlled to as small as .001". Sapphire's hardness and ability to accept a good polish provide for... | |
| Sapphire Blades are an excellent choice for various applications. Sapphire's hardness and excellent surface finish provide a superior surface for precision work. Sapphire blades are commonly used on fiber optics... | |
| Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine... | |
| Sapphire Tubes are available in a range of sizes and can be held tighter in tolerance than metal. Stock sizes start with ID .015" and can be made up to... |