Swiss Jewel Company Datasheets for Balls and Sphere Shapes
Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
Balls and Sphere Shapes: Learn more
| Product Name | Notes |
|---|---|
| Black Glass Balls are typically used in gauges, flowmeters, and rotameters for medical and industrial instrumentation where precision and weight of the black glass ball are critical. Black glass balls... | |
| Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching... | |
| Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also... | |
| Swiss Jewel supplies Fused Silica (Quartz) Balls from 0.30 mm to 10.00 mm. Using Spectrosil 2000 provides a low index of refraction, supports high temperature, has a good shock resistance... | |
| We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008"... | |
| We offer a range of optical and technical glass balls made mostly from Schott and Ohara materials. Below we list BK7, LASFN9, and LAF22 and we can supply other materials... |