PERFORMANCE CONTROLS, INC.® Datasheets for Motor Speed Controllers

Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more

Product Name Notes
Surgical hand tool manufacturers are constantly challenged to minimize motor generated heat in the tool while also minimizing the weight without sacrificing the power. PCI has joined the battle by...
The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental...
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control...
The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable...
The DHT24-02 is a fully digital servo amplifier designed for long life in harsh environments (operates from -10°C to 175°C) for down-hole applications such as Directional Drilling, Horizontal Drilling, MWD,...