PERFORMANCE CONTROLS, INC.® Datasheets for Power Amplifiers
Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications.
Power Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Reliability, Bandwidth, Stability, Repeatability, Low THD, Low Noise, Slew Rate... This is what is needed for fast, clear MRI images for the most demanding protocols and what the QDCM800 delivers... | |
| Shim Amplifiers are employed to control or adjust magnetic fields. These amplifiers shape (shim) the magnetic fields present in the scan volume. PCI will work with you to meet your... | |
| The GA-150 is a 150 VDC, 75 Arms, 150 Apk pulse width modulated power amplifier, intended for use in precision control systems. The amplifier operates from a single source of... | |
| The GA-300 is a 300 VDC, 100 Arms, 200 Apk pulse width modulated power amplifier, intended for use in precision control systems. The amplifier operates from a single source of... | |
| The QDCM1400A-LN is a pulse width modulated gradient system that contains three 1400 VDC, 250 Arms, 600 Apk amplifiers and a mains isolated power supply, intended for use in precision... |