PERFORMANCE CONTROLS, INC.® Digital Motor Drives for Brushless Motors ACD48-320

Description
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range.
Description
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range.

Suppliers

Company
Product
Description
Supplier Links
Digital Motor Drives for Brushless Motors - ACD48-320 - PERFORMANCE CONTROLS, INC.®
Montgomeryville , PA, USA
Digital Motor Drives for Brushless Motors
ACD48-320
Digital Motor Drives for Brushless Motors ACD48-320
The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler ation and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range.

The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceleration and forward/reverse speed limits, and add additional features and commands. The ACD can also be customized to simplify installation, and expand the voltage or current range.

Supplier's Site

Technical Specifications

  PERFORMANCE CONTROLS, INC.®
Product Category Motor Speed Controllers
Product Number ACD48-320
Product Name Digital Motor Drives for Brushless Motors
Motor / System Induction; AC Servo
Operating Temperature 0 to 50 C (32 to 122 F)
Configuration Stand Alone
Servo Feedback Resolver; Absolute Encoder
Unlock Full Specs
to access all available technical data

Similar Products

GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 400 HP ND / 350 HP HD, IP20/UL Type 1 - GA80U4477ABM3 - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 261151 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details
Speed Controllers Series SC 2804 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details