Parker Hannifin Filtration and Separation Div. / Balston Products Datasheets for Filter Housings

Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more

Product Name Notes
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate...
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent...
Balston high flow rate compressed gas filters offer exceptionally high efficiency coalescing filtration of compressed gas at high flow rates. Specifically designed to remove suspended liquids and dirt from pipeline...
These filter assemblies provide high efficiency filtration of gas at very high flow rates. With inlet and outlet ports accommodating 3” to 10” pipe sizes, the new LF/FF Series housings...