Membrane Solutions Datasheets for Pipettes and Tips

Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
Pipettes and Tips: Learn more

Product Name Notes
MS® Disposable Polystyrene Aspirating Pipettes are suitable for most brand of pipette-aid. Ultrasonically welded at the tip and the mouth-piece for added strength and safety. It can alsoi be safely...
MS® Disposable Polystyrene Aspirating Pipettes are suitable for most brand of pipette-aid. Ultrasonically welded at the tip and the mouth-piece for added strength and safety.It can be used for all...
MS® Disposable Transfer Pipettes are manufactured with exclusively high-grade polystyrene (GPPS) or polyethylene (PE) which are excellent for clear observation and reducing liquid attachment on the pipet surface to assure...
MS? Disposable Pipette Micro Tips are preferred accessories for most brand micropipettor. And are ideal for applications where avoidance of cross contamination is critical, such as DNA amplification and radioisotope...