The DOW™ FILMTEC™ SW30HRLE-440i element offers sustainable lower lifecycle cost for medium and high salinity feedwaters by combining high rejection and low energy performance with the high active area and thick feed spacer of the Dow membranes.
Dupont Water Solutions | |
---|---|
Product Category | Filter Elements |
Product Number | SW30HRLE-440I |
Product Name | DOW FILMTEC Seawater Reverse Osmosis 8" Elements |
Application / Industry | Waste Water; Seawater Systems |
Filtration Product | Water |
Filter Medium Material | Polyamide |
Additional Features | Reusable; High Rejection Seawater RO |
Range | Reverse Osmosis |