High-Temperature Housing with Nylon Sump is an economical alternative to stainless steel and carbon housings. Maximum temperature is 165<deg>F (73<deg>C); maximum pressure is 125 psi. Constructed of glass-reinforced nylon. Excellent chemical compatibility<emdash
Cole-Parmer | |
---|---|
Product Category | Filter Elements |
Product Number | GO-01508-32 |
Product Name | 150193 - Standard Double Open End High Temperature Housing, 10" cartridge, 3/4"NPT(F) |
Housing Material | Nylon |