Xoxide 6 inch SATA III Cable - UV Red 70756

Suppliers

Company
Product
Description
Supplier Links
6 inch SATA III Cable - UV Red - 70756 - Xoxide
Malvern, PA, USA
6 inch SATA III Cable - UV Red
70756
6 inch SATA III Cable - UV Red 70756
Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for! Features: Connector 1: Straight 180 degree Connector 2: Straight 180 degree Support up to 6Gbps SATA III and is backwards compatible with SATA I & II Metal latch fastener Hot-plugging capability Two power saving modes: partial and slumber Overlapping (commands) Tagged command queuing Seven-wire data cable. Connectors measure just 8 mm wide

Upgrade your ugly Serial ATA cables and get the length you need with our 6" UV Red SATA III cables! These SATA III Cables feature a durable 180 degree metal latching connectors and with hot swap capability. Now with up to a 6Gbps SATA III transfer rate with backwards compatibility with SATA I & II, your computer will reach those blazing data transfer speeds you are shooting for!
Features:

  • Connector 1: Straight 180 degree
  • Connector 2: Straight 180 degree
  • Support up to 6Gbps SATA III and is backwards compatible with SATA I & II
  • Metal latch fastener
  • Hot-plugging capability
  • Two power saving modes: partial and slumber
  • Overlapping (commands)
  • Tagged command queuing
  • Seven-wire data cable. Connectors measure just 8 mm wide
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Cables
Product Number 70756
Product Name 6 inch SATA III Cable - UV Red
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Shielded Computer and Control Cable - 1886 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Lead Wire, #18 Str TC UNISTRAND, PVC Ins, AWM 1015 - 32718 - Belden Inc.
Specs
Product Type Power Cable
Cable Jacket None
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
View Details