Volex Group, plc Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| Supporting three speed modes (1.5, 12 and 480 megabits per second), USB 2.0 supports low-bandwidth devices such as keyboards and mice, as well as high-bandwidth ones like high-resolution scanners, printers... | |
| The USB 3.1 standard supports data transfer rates up to 10 Gbit/s (10,240 MB/s) making it perfect for video streaming and charging portables (i.e. laptops, phones, etc.). Standard lengths offered... | |
| USB 3.0 supports data transfer rates up to 5 Gbit/s (625 MB/s) making it perfect for high bandwidth peripherals like external hard drives and portable devices. Electrically it is more... |