Volex Group, plc Computer Cable, Sfp+ Plug, 0.5M, Black; Connector Type A Volex VSFPP30YP050

Description
COMPUTER CABLE, SFP+ PLUG, 0.5M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SFP+ PLUG, 0.5M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Sfp+ Plug, 0.5M, Black; Connector Type A Volex - 55Y7945 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sfp+ Plug, 0.5M, Black; Connector Type A Volex
55Y7945
Computer Cable, Sfp+ Plug, 0.5M, Black; Connector Type A Volex 55Y7945
COMPUTER CABLE, SFP+ PLUG, 0.5M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SFP+ PLUG, 0.5M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55Y7945
Product Name Computer Cable, Sfp+ Plug, 0.5M, Black; Connector Type A Volex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, Economy, 40.0 GHz, 36.0″ - E40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details