COMPUTER CABLE, SFP+ PLUG, 2M, BLACK; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 55Y7949 |
| Product Name | Computer Cable, Sfp+ Plug, 2M, Black; Connector Type A Volex |
| Application | Computer |