Snap-on Industrial Brands
Eye Bolt - Non Metric
EB-2T
-
Snap-on Industrial Brands
-
Snap-on Industrial Brands
Description
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/8 INCH
1-1/2 INCH EYE HEIGHT
1.5 EYE HEIGHT - DECIMAL
1-1/2 EYE HEIGHT - FRACTIONAL
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
1-1/8 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
720 LB CAPACITY
1-13/32 INCH EYE OUTER DIAMETER
27/32 INCH EYE INNER DIAMETER
1-13/32 EYE OUTER DIAMETER - FRACTIONAL
1.40625 EYE OUTER DIAMETER - DECIMAL
.84375 EYE INNER DIAMETER - DECIMAL
27/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 4500 LB
WEIGHT 0.09 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
Datasheet
Suppliers
Eye Bolt - Non Metric
EB-2T
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/8 INCH
1-1/2 INCH EYE HEIGHT
1.5 EYE HEIGHT - DECIMAL
1-1/2 EYE HEIGHT - FRACTIONAL
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
1-1/8 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
720 LB CAPACITY
1-13/32 INCH EYE OUTER DIAMETER
27/32 INCH EYE INNER DIAMETER
1-13/32 EYE OUTER DIAMETER - FRACTIONAL
1.40625 EYE OUTER DIAMETER - DECIMAL
.84375 EYE INNER DIAMETER - DECIMAL
27/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 4500 LB
WEIGHT 0.09 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- PLAIN TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 1-1/8 INCH
- 1-1/2 INCH EYE HEIGHT
- 1.5 EYE HEIGHT - DECIMAL
- 1-1/2 EYE HEIGHT - FRACTIONAL
- 1.125 LENGTH - DECIMAL
- 1-1/8 LENGTH - FRACTIONAL
- 1-1/8 INCH THREAD LENGTH
- 5/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 18 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- 720 LB CAPACITY
- 1-13/32 INCH EYE OUTER DIAMETER
- 27/32 INCH EYE INNER DIAMETER
- 1-13/32 EYE OUTER DIAMETER - FRACTIONAL
- 1.40625 EYE OUTER DIAMETER - DECIMAL
- .84375 EYE INNER DIAMETER - DECIMAL
- 27/32 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 4500 LB
- WEIGHT 0.09 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Eye Bolt - Non Metric
EB-2T
PLAIN TYPE
DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
1-1/8 INCH
1-1/2 INCH EYE HEIGHT
1.5 EYE HEIGHT - DECIMAL
1-1/2 EYE HEIGHT - FRACTIONAL
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
1-1/8 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
720 LB CAPACITY
1-13/32 INCH EYE OUTER DIAMETER
27/32 INCH EYE INNER DIAMETER
1-13/32 EYE OUTER DIAMETER - FRACTIONAL
1.40625 EYE OUTER DIAMETER - DECIMAL
.84375 EYE INNER DIAMETER - DECIMAL
27/32 EYE INNER DIAMETER - FRACTIONAL
WILLIAMS[R] BRAND
ULTIMATE STRENGTH 4500 LB
WEIGHT 0.09 LB
CROSS SECTION CIRCULAR
EYE HEIGHT - DECIMAL - UOM IN
EYE INNER DIAMETER - DECIMAL - UOM IN
EYE OUTER DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
EB MODEL
- PLAIN TYPE
- DROP FORGED HARDENED TEMPERED CARBON STEEL MATERIAL
- 1-1/8 INCH
- 1-1/2 INCH EYE HEIGHT
- 1.5 EYE HEIGHT - DECIMAL
- 1-1/2 EYE HEIGHT - FRACTIONAL
- 1.125 LENGTH - DECIMAL
- 1-1/8 LENGTH - FRACTIONAL
- 1-1/8 INCH THREAD LENGTH
- 5/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 18 TPI
- FEDERAL SPECIFICATION ANSI B18.15 APPLICABLE STANDARD
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- 720 LB CAPACITY
- 1-13/32 INCH EYE OUTER DIAMETER
- 27/32 INCH EYE INNER DIAMETER
- 1-13/32 EYE OUTER DIAMETER - FRACTIONAL
- 1.40625 EYE OUTER DIAMETER - DECIMAL
- .84375 EYE INNER DIAMETER - DECIMAL
- 27/32 EYE INNER DIAMETER - FRACTIONAL
- WILLIAMS[R] BRAND
- ULTIMATE STRENGTH 4500 LB
- WEIGHT 0.09 LB
- CROSS SECTION CIRCULAR
- EYE HEIGHT - DECIMAL - UOM IN
- EYE INNER DIAMETER - DECIMAL - UOM IN
- EYE OUTER DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
- EB MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Eyebolts |
Product Number
|
EB-2T |
Product Name
|
Eye Bolt - Non Metric |
Special Eyebolt Type
|
Screw Eyes
|
Material
|
Hardened Steel
|
Maximum Load
|
0.3600 tons (0.3266 metric tons)
|
Threaded Length
|
1.12 inch (28.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Rating
Non-load Rated
Material
Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish
Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Rating
Load Rated
Material
Steel
Maximum Load
0.8000 tons (0.7257 metric tons)
View Details
Special Eyebolt Type
Shoulder
Material
Steel; C1030 Forge
Finish
Mill
View Details
Rating
Load Rated
Special Eyebolt Type
Shoulder
Units
Metric
View Details