Jergens, Inc. Shoulder Eye Bolts 18513

Description
Jergens Shoulder Eye Bolts are recommended for vertical loads only and are rated at a 5:1 strength factor. Material: C1030 Forge Finish: Mill Thread: 2A Temperature Range: 30°F to 275°F For use other than vertical loads, general practice is to use Shoulder Eye Bolts: 60% of the safe working load factor for a load 30° from vertical 33% of vertical safe load for load 45° from vertical 20% of vertical safe load for load 90° from vertical. Note: 2-1/2" threads runour on threaded portion. Metric Short Shoulder Eye Bolts loads given ensure a strength factor of four against deformation of any kind and strength factor of five against fracture. Material: C15 Annealed (AISI 1015) Finish: Mill Thread: 6g Jergens Metric Standard Shoulder Eye Bolts: Material: C1030 Forge Finish: Mill Thread: 6g
Request a Quote Datasheet
Description
Jergens Shoulder Eye Bolts are recommended for vertical loads only and are rated at a 5:1 strength factor. Material: C1030 Forge Finish: Mill Thread: 2A Temperature Range: 30°F to 275°F For use other than vertical loads, general practice is to use Shoulder Eye Bolts: 60% of the safe working load factor for a load 30° from vertical 33% of vertical safe load for load 45° from vertical 20% of vertical safe load for load 90° from vertical. Note: 2-1/2" threads runour on threaded portion. Metric Short Shoulder Eye Bolts loads given ensure a strength factor of four against deformation of any kind and strength factor of five against fracture. Material: C15 Annealed (AISI 1015) Finish: Mill Thread: 6g Jergens Metric Standard Shoulder Eye Bolts: Material: C1030 Forge Finish: Mill Thread: 6g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shoulder Eye Bolts - 18513 - Jergens, Inc.
Cleveland, OH, United States
Shoulder Eye Bolts
18513
Shoulder Eye Bolts 18513
Jergens Shoulder Eye Bolts are recommended for vertical loads only and are rated at a 5:1 strength factor. Material: C1030 Forge Finish: Mill Thread: 2A Temperature Range: 30°F to 275°F For use other than vertical loads, general practice is to use Shoulder Eye Bolts: 60% of the safe working load factor for a load 30° from vertical 33% of vertical safe load for load 45° from vertical 20% of vertical safe load for load 90° from vertical. Note: 2-1/2" threads runour on threaded portion. Metric Short Shoulder Eye Bolts loads given ensure a strength factor of four against deformation of any kind and strength factor of five against fracture. Material: C15 Annealed (AISI 1015) Finish: Mill Thread: 6g Jergens Metric Standard Shoulder Eye Bolts: Material: C1030 Forge Finish: Mill Thread: 6g

Jergens Shoulder Eye Bolts are recommended for vertical loads only and are rated at a 5:1 strength factor.

  • Material: C1030 Forge
  • Finish: Mill
  • Thread: 2A
  • Temperature Range: 30°F to 275°F

For use other than vertical loads, general practice is to use Shoulder Eye Bolts:

  • 60% of the safe working load factor for a load 30° from vertical
  • 33% of vertical safe load for load 45° from vertical
  • 20% of vertical safe load for load 90° from vertical.

Note: 2-1/2" threads runour on threaded portion.

Metric Short Shoulder Eye Bolts loads given ensure a strength factor of four against deformation of any kind and strength factor of five against fracture.

  • Material: C15 Annealed (AISI 1015)
  • Finish: Mill
  • Thread: 6g

Jergens Metric Standard Shoulder Eye Bolts:

  • Material: C1030 Forge
  • Finish: Mill
  • Thread: 6g
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Eyebolts
Product Number 18513
Product Name Shoulder Eye Bolts
Special Eyebolt Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eyebolts - 47671 - Jergens, Inc.
Specs
Features Swivel
Thread Size M10 x 1.50
Maximum Load 0.5513 tons (0.5001 metric tons)
View Details
Shoulder Eye Bolts - 18512 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Shoulder Eye Bolts - 18562 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Shoulder Eye Bolts - 18503 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details