OPEN EYE TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
7/8 INCH THREAD LENGTH
1/4 INCH NOMINAL DIAMETER
74 LB CAPACITY
1/2 INCH EYE INNER DIAMETER
SHANK LENGTH 1 INCH
INCLUDES HEX NUT
SERIES EB MODEL
OPEN EYE TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
7/8 INCH THREAD LENGTH
1/4 INCH NOMINAL DIAMETER
74 LB CAPACITY
1/2 INCH EYE INNER DIAMETER
SHANK LENGTH 1 INCH
INCLUDES HEX NUT
SERIES EB MODEL
OPEN EYE TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
7/8 INCH THREAD LENGTH
1/4 INCH NOMINAL DIAMETER
74 LB CAPACITY
1/2 INCH EYE INNER DIAMETER
SHANK LENGTH 1 INCH
INCLUDES HEX NUT
SERIES EB MODEL