Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs. AK58658

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs. - AK58658 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs.
AK58658
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs. AK58658
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58658
Product Name Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1239958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Swivel
Material Steel
Finish Zinc Plated
View Details
Shackle-Lok™ Hoist Rings - 24466 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M48 x 5.0
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M24 x 3.00 x 40mm Thread, Rated Load: 4200 kgs. - AK56948 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 4.63 tons (4.2 metric tons)
View Details
EZ-Torque™ Hoist Rings -  - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details