Very small size. Very fast response time. Stable performance over life. Extremely low capacitance. High insulation resistance
Series = EHV
Suppressor Type = 2 Electrode Arrester
Maximum Surge Current = 12kA
DC Spark Over Voltage = 600V
Impulse Spark Over Voltage = <1100 V @ 1 kV/μs, <950 V @ 100 V/μs
Maximum Voltage Rating = 600 V dc
Mounting Type = Through Hole
Length = 6.05mm
Maximum Operating Temperature = +90°C
Minimum Operating Temperature = -40°C
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Gas Discharge Tubes (GDT) |
Product Number | 7031023P |
Operating Temperature | -40 to 90 C (-40 to 194 F) |