Suitable for use in telecommunication exchange main distribution frames, and subscriber-end equipment.
Series = EHV
Suppressor Type = 2 Electrode Arrester
Maximum Surge Current = 2kA
DC Spark Over Voltage = 150V
Impulse Spark Over Voltage = <500 V @ 100 V/μs, <600 V @ 1 kV/μs
Maximum Voltage Rating = 150 V dc
Mounting Type = Surface Mount
Dimensions = 4.5 x 3.2 x 2.7mm
Depth = 2.7mm
Height = 3.2mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Gas Discharge Tubes (GDT) |
Product Number | 7031010P |
Package Type | Surface Mount |