Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-450-BLF

Description
Axial leaded device. High Voltage range. High insulation resistance. Aplications include Telecomunications, Industrial and Consumer electronics Series = 2095 Suppressor Type = 2 Electrode Gas Discharge Tube Maximum Surge Current = 8kA DC Spark Over Voltage = 4500V Impulse Spark Over Voltage = <6000V Mounting Type = Axial Dimensions = 8 (Dia.) x 8mm Length = 8mm Maximum Operating Temperature = +85°C Minimum Operating Temperature = -30°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7687831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial leaded device. High Voltage range. High insulation resistance. Aplications include Telecomunications, Industrial and Consumer electronics Series = 2095 Suppressor Type = 2 Electrode Gas Discharge Tube Maximum Surge Current = 8kA DC Spark Over Voltage = 4500V Impulse Spark Over Voltage = <6000V Mounting Type = Axial Dimensions = 8 (Dia.) x 8mm Length = 8mm Maximum Operating Temperature = +85°C Minimum Operating Temperature = -30°C

Axial leaded device. High Voltage range. High insulation resistance. Aplications include Telecomunications, Industrial and Consumer electronics
Series = 2095
Suppressor Type = 2 Electrode Gas Discharge Tube
Maximum Surge Current = 8kA
DC Spark Over Voltage = 4500V
Impulse Spark Over Voltage = <6000V
Mounting Type = Axial
Dimensions = 8 (Dia.) x 8mm
Length = 8mm
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -30°C

Supplier's Site
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2095-450-BLF-ND
Gas Discharge Tube Arresters (GDT) 118-2095-450-BLF-ND
Gas Discharge Tube 4500V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 4500V 5000A (5kA) ±20% 2 Pole Through Hole

Supplier's Site Datasheet
Gas Discharge Tube, 4.5Kv, Axial; Product Range Bourns - 94T5417 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 4.5Kv, Axial; Product Range Bourns
94T5417
Gas Discharge Tube, 4.5Kv, Axial; Product Range Bourns 94T5417
GAS DISCHARGE TUBE, 4.5KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:4.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:6kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 4.5KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:4.5kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 7687831 118-2095-450-BLF-ND 94T5417
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 4.5Kv, Axial; Product Range Bourns
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7031060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 90 C (194 F)
Package Type Through Hole
Rated Voltage 450 volts
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG2600LSSNTR - Littelfuse, Inc.
Specs
Capacitance Range 1 pF
Rated Voltage 1000 volts
Rated Voltage 150 volts
View Details
Gas Discharge Tube - 2 Electrodes - BH 700V to 1600V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details
True Broadband GDT Protectors, Slimline Gas Discharge Tube (GDT) Technology - 3406 - HUBER+SUHNER AG
Specs
Package Type Connectorized
Frequency Range 6000 MHz
Nominal Impedance 50; 75
View Details