HUBER+SUHNER AG True Broadband GDT Protectors, Slimline Gas Discharge Tube (GDT) Technology 3406

Description
HUBER+SUHNER 3406 slimline protectors provide surge protection for any electronic equipment connected to coaxial lines up to 6 GHz. The gas discharge tube protection principle supports simultaneous transmission of RF, data and DC. The gas discharge tubes are fix integrated. The protectors can handle any induced surge signals but partial lightning current up to the specified current handling capability only. For higher lightning current handling refer to our gas discharge tube (GDT) protector series 3401 and 3402. Multi-carrier applications with high RF peak power and special passive intermodulation requirements are covered by series 3409. Features Broadband operation from DC up to 6 GHz (BNC = DC up to 4 GHz) DC continuity for remote powering Slim in-line design Permanently installed gas discharge tube – GDT static sparkover voltage typ. 150 to 250 V (100 V/s) – GDT dynamic sparkover voltage typ. ≤ 700 V (1 kV/μs) Impedance 50 or 75 ω
Datasheet
Description
HUBER+SUHNER 3406 slimline protectors provide surge protection for any electronic equipment connected to coaxial lines up to 6 GHz. The gas discharge tube protection principle supports simultaneous transmission of RF, data and DC. The gas discharge tubes are fix integrated. The protectors can handle any induced surge signals but partial lightning current up to the specified current handling capability only. For higher lightning current handling refer to our gas discharge tube (GDT) protector series 3401 and 3402. Multi-carrier applications with high RF peak power and special passive intermodulation requirements are covered by series 3409. Features Broadband operation from DC up to 6 GHz (BNC = DC up to 4 GHz) DC continuity for remote powering Slim in-line design Permanently installed gas discharge tube – GDT static sparkover voltage typ. 150 to 250 V (100 V/s) – GDT dynamic sparkover voltage typ. ≤ 700 V (1 kV/μs) Impedance 50 or 75 ω
Datasheet

Suppliers

Company
Product
Description
Supplier Links
True Broadband GDT Protectors, Slimline Gas Discharge Tube (GDT) Technology - 3406 - HUBER+SUHNER AG
Herisau, Switzerland
True Broadband GDT Protectors, Slimline Gas Discharge Tube (GDT) Technology
3406
True Broadband GDT Protectors, Slimline Gas Discharge Tube (GDT) Technology 3406
HUBER+SUHNER 3406 slimline protectors provide surge protection for any electronic equipment connected to coaxial lines up to 6 GHz. The gas discharge tube protection principle supports simultaneous transmission of RF, data and DC. The gas discharge tubes are fix integrated. The protectors can handle any induced surge signals but partial lightning current up to the specified current handling capability only. For higher lightning current handling refer to our gas discharge tube (GDT) protector series 3401 and 3402. Multi-carrier applications with high RF peak power and special passive intermodulation requirements are covered by series 3409. Features Broadband operation from DC up to 6 GHz (BNC = DC up to 4 GHz) DC continuity for remote powering Slim in-line design Permanently installed gas discharge tube – GDT static sparkover voltage typ. 150 to 250 V (100 V/s) – GDT dynamic sparkover voltage typ. ≤ 700 V (1 kV/μs) Impedance 50 or 75 ω

HUBER+SUHNER 3406 slimline protectors provide surge protection for any electronic equipment connected to coaxial lines up to 6 GHz. The gas discharge tube protection principle supports simultaneous transmission of RF, data and DC. The gas discharge tubes are fix integrated. The protectors can handle any induced surge signals but partial lightning current up to the specified current handling capability only. For higher lightning current handling refer to our gas discharge tube (GDT) protector series 3401 and 3402. Multi-carrier applications with high RF peak power and special passive intermodulation requirements are covered by series 3409.

Features

  • Broadband operation from DC up to 6 GHz (BNC = DC up to 4 GHz)
  • DC continuity for remote powering
  • Slim in-line design
  • Permanently installed gas discharge tube
    – GDT static sparkover voltage typ. 150 to 250 V (100 V/s)
    – GDT dynamic sparkover voltage typ. ≤ 700 V (1 kV/μs)
  • Impedance 50 or 75 Ω
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category Gas Discharge Tubes (GDT)
Product Number 3406
Product Name True Broadband GDT Protectors, Slimline Gas Discharge Tube (GDT) Technology
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-47-C10LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG2800LS - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers