USR Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Expand an existing SPAN (Port Mirror) or Tap port monitoring capability with the USR®10/100/1000 Variable 4 Port Aggregator and Regenerator. Dual purpose hardware provides the option to share identical copies... | |
| Introducing the USR® Courier® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical... | |
| The new USR Courier M2M 3G Cellular Gateway provides LAN to WWAN routing and GPS functionality in a single device certified on all major 3G cellular networks (CDMA/EVDO and WCDMA/HSPA+). | |
| The new USR® Courier® Modemulator™ and Cellular M2M Gateway is a drop-in cellular replacement for legacy analog systems that require peer-to-peer connectivity†. Emulating a dial-up modem allows equipment to seamlessly... | |
| The USR® 10 Gigabit Fiber Taps provide an easy method to rapidly and effectively deploy analysis tools to observe and monitor traffic non-intrusively between two devices on a fiber network. | |
| The USR® 10/1 Gigabit Fiber Taps provide an easy method to rapidly and effectively deploy analysis tools to observe and monitor traffic non-intrusively between two devices on a fiber network. | |
| The USR® 10/100/1000 Copper Aggregation Tap eliminates SPAN port contention, oversubscription, and configuration errors with full duplex monitoring, simple installation, and reliable access to your Gigabit Ethernet segments. This tap... | |
| The USR® 56K* Performance Pro Modem is controller-based for superior performance — with powerful communication processing functions built right into the modem itself. Quick Connect reduces your connection time to... | |
| The USR® 56K* Serial Controller Faxmodem combines the superior performance and reliability of a controller-based modem with the convenience of V.92 and V.22 technologies — with up to 75% less... | |
| The USR® 56K* USB Modem, now with voice‡, delivers the performance and reliability USR is known for, in a compact, flexible form factor. This controller-based modem integrates powerful communications processing... | |
| The USR® 56K* USB Softmodem delivers the performance and reliability USR is known for in a compact, cost effective form factor. Broadly compatible with Windows including 64 bit and server... | |
| The USR® uShare® Mini NAS Adapter easily turns your USB hard drive into shared storage on your local network and so much more. Simply connect an external USB Hard... | |
| The USR® Courier® 56K Business Modem with V.Everything® and V.Everywhere® technology offers the perfect solution for both Out of Band Management of networks or Point of Sale applications. Many modems... | |
| The V.92 Low Profile PCI Modem delivers the reliability and high-performance you expect from USR®. This controller-based modem includes powerful communications processing functions built into the modem itself, rather than... | |
| These internal dial-up business modems are provided in OEM modem bulk packs which are sold in sets of 20 or 50 units. Support is provided by the integrator or the... | |
| USR® now offers another form factor for internal modems, PCI Express. The USR 56K* PCI Express Faxmodem (PCIe 1.1) is a single lane (x1) express card with both full height... | |
| V.92 makes 56K flexible, USR® makes it affordable. The V.92 standard gives you the features to get the most out of your business dial-up connection: send data quickly, get connected... |