USR Datasheets for Network Modems

Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more

Product Name Notes
459
701
839
Introducing the USR® Courier® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical...
The USR® 56K* Performance Pro Modem is controller-based for superior performance — with powerful communication processing functions built right into the modem itself. Quick Connect reduces your connection time to...
The USR® 56K* Serial Controller Faxmodem combines the superior performance and reliability of a controller-based modem with the convenience of V.92 and V.22 technologies — with up to 75% less...
The USR® 56K* USB Modem, now with voice‡, delivers the performance and reliability USR is known for, in a compact, flexible form factor. This controller-based modem integrates powerful communications processing...
The USR® 56K* USB Softmodem delivers the performance and reliability USR is known for in a compact, cost effective form factor. Broadly compatible with Windows including 64 bit and server...
The USR® Courier® 56K Business Modem with V.Everything® and V.Everywhere® technology offers the perfect solution for both Out of Band Management of networks or Point of Sale applications. Many modems...
The V.92 Low Profile PCI Modem delivers the reliability and high-performance you expect from USR®. This controller-based modem includes powerful communications processing functions built into the modem itself, rather than...
These internal dial-up business modems are provided in OEM modem bulk packs which are sold in sets of 20 or 50 units. Support is provided by the integrator or the...
USR® now offers another form factor for internal modems, PCI Express. The USR 56K* PCI Express Faxmodem (PCIe 1.1) is a single lane (x1) express card with both full height...
V.92 makes 56K flexible, USR® makes it affordable. The V.92 standard gives you the features to get the most out of your business dial-up connection: send data quickly, get connected...