USR 56K Business Dial-ip Modem with V.Everything®and V.Everywhere® USR3453C

Description
The USR® Courier® 56K Business Modem with V.Everything® and V.Everywhere® technology offers the perfect solution for both Out of Band Management of networks or Point of Sale applications. Many modems claim reliability, but few match the real-world performance of Courier modems. Even fewer offer the multitude of advanced business features found on this modem: global usage, Carrier Loss Redial, and Dial and Dialback Security. Remote management capabilities let you configure, set up, update or troubleshoot your modems from almost anywhere. Each Courier includes a VersaPower Kit - a 110V to 240V power supply that includes clip-on plugs for other regions, in addition a clip-on power cord adapter that can be used to make it an inline power supply is available in all Courier accessory kits. When failure is not an option, you need the world-class capabilities that only come from the top of the USR product line. Form Factor: External - Serial OS Compatibility: Windows, Linux Regional Compatibility: Global Class: Controller
Datasheet
Description
The USR® Courier® 56K Business Modem with V.Everything® and V.Everywhere® technology offers the perfect solution for both Out of Band Management of networks or Point of Sale applications. Many modems claim reliability, but few match the real-world performance of Courier modems. Even fewer offer the multitude of advanced business features found on this modem: global usage, Carrier Loss Redial, and Dial and Dialback Security. Remote management capabilities let you configure, set up, update or troubleshoot your modems from almost anywhere. Each Courier includes a VersaPower Kit - a 110V to 240V power supply that includes clip-on plugs for other regions, in addition a clip-on power cord adapter that can be used to make it an inline power supply is available in all Courier accessory kits. When failure is not an option, you need the world-class capabilities that only come from the top of the USR product line. Form Factor: External - Serial OS Compatibility: Windows, Linux Regional Compatibility: Global Class: Controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
56K Business Dial-ip Modem with V.Everything®and V.Everywhere® - USR3453C - USR
Schaumburg, IL, USA
56K Business Dial-ip Modem with V.Everything®and V.Everywhere®
USR3453C
56K Business Dial-ip Modem with V.Everything®and V.Everywhere® USR3453C
The USR® Courier® 56K Business Modem with V.Everything® and V.Everywhere® technology offers the perfect solution for both Out of Band Management of networks or Point of Sale applications. Many modems claim reliability, but few match the real-world performance of Courier modems. Even fewer offer the multitude of advanced business features found on this modem: global usage, Carrier Loss Redial, and Dial and Dialback Security. Remote management capabilities let you configure, set up, update or troubleshoot your modems from almost anywhere. Each Courier includes a VersaPower Kit - a 110V to 240V power supply that includes clip-on plugs for other regions, in addition a clip-on power cord adapter that can be used to make it an inline power supply is available in all Courier accessory kits. When failure is not an option, you need the world-class capabilities that only come from the top of the USR product line. Form Factor: External - Serial OS Compatibility: Windows, Linux Regional Compatibility: Global Class: Controller

The USR® Courier® 56K Business Modem with V.Everything® and V.Everywhere® technology offers the perfect solution for both Out of Band Management of networks or Point of Sale applications. Many modems claim reliability, but few match the real-world performance of Courier modems. Even fewer offer the multitude of advanced business features found on this modem: global usage, Carrier Loss Redial, and Dial and Dialback Security. Remote management capabilities let you configure, set up, update or troubleshoot your modems from almost anywhere. Each Courier includes a VersaPower Kit - a 110V to 240V power supply that includes clip-on plugs for other regions, in addition a clip-on power cord adapter that can be used to make it an inline power supply is available in all Courier accessory kits. When failure is not an option, you need the world-class capabilities that only come from the top of the USR product line.

  • Form Factor: External - Serial
  • OS Compatibility: Windows, Linux
  • Regional Compatibility: Global
  • Class: Controller
Supplier's Site Datasheet

Technical Specifications

  USR
Product Category Network Equipment
Product Number USR3453C
Product Name 56K Business Dial-ip Modem with V.Everything®and V.Everywhere®
Network Equipment Modem
Unlock Full Specs
to access all available technical data