Softing Inc. Industrial Automation Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
ACCON-NetLink-PRO compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration, and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers...
aplSwitch Field PA allows the transparent connection of intrinsically safe "2-WISE" Ethernet-APL field devices as well as Profibus PA devices to higher-level Industrial Ethernet networks and supplies the field devices...
aplSwitch Field allows the transparent connection of intrinsically safe "2-WISE" Ethernet-APL field devices to higher-level Industrial Ethernet networks and supply the field devices with intrinsically safe power. The aplSwitch Field...
CANpro USB equips a PC or notebook with a top performing CAN interface with very short response times. It is suitable for a wide variety of CAN and CANopen applications...
DevCom, is a smart device communicator application which performs complete HART and FF device configurations. The DevCom uses the registered HART DD files from the FieldComm Group for complete...
echochange is an Ethernet gateway for connecting different Ethernet networks and devices from different manufacturers. The protocol converter supports the Ethernet TCP/IP protocols of leading manufacturers such as Siemens, Rockwell...
echocollect e offers as an industrial multiprotocol gateway a modern solution for further processing of process data. The addition “e” in the product name stands for Ethernet, since the gateway...
edgeGate enables efficient and secure data integration into higher-level management systems such as ERP, MES, or SCADA. The gateway supports the connection to PLC and CNC controllers and utilizes the...
edgeNode Portainer is an industrial-grade edge device that cuts maintenance costs and boosts cybersecurity. With Portainer control, it enables fast updates, simple version management, and secure PLC/CNC connectivity through Softing’s...
Exporter software for free enables simple export of symbol information from Siemens STEP 7 and TIA Portal projects for further use in Softing‘s dataFEED OPC Suite, uaGate SI/840D, edgeGate, edgeConnector...
mobiLink Power enables a direct connection to the field device without it having to be located within a functioning bus infrastructure. The integrated power supply eliminates the need for additional...
mobiLink is a mobile and a USB interface for HART, FOUNDATION Fieldbus and PROFIBUS PA. The Bluetooth and battery operation enables it to be used with handheld host devices such...
NETLink S7-Compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration, and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers...
PBpro ETH is a family of interfaces for remote access to one, two, three or four PROFIBUS segments via Ethernet for device parameterization, controller programming and data acquisition. On the...
smartLink HW-DP provides PLC independent access to PROFIBUS DP Networks. It enables Plant Asset Management for field devices using standard industry tools and allows using HART IP as a standardized...
smartLink HW-PN provides controller independent access to PROFINET networks. It can be used with standard industry tools for asset management, device configuration and monitoring. smartLink HW-PN provides transparent access to...
uaGate 840D allows reading the complete SINUMERIK 840D machine tool data from Solution Line and Power Line models. It provides access to the NC part with its axis, tool, program,...
uaGate MB is a gateway for Modbus TCP controllers, for example from Schneider Electric, Wago, Beckhoff or Phoenix Contact. Many other manufacturers also offer Modbus TCP as an open communication...
uaGate SI makes data integration easier than ever before. The gateway supports the connection of SIMATIC S7-300, S7-400, S7-1200 and S7-1500 controllers from Siemens and uses the OPC UA standard...
FOUNDATION Fieldbus H1 and PROFIBUS PA (Process Automation) are used for simple and reliable communication between field devices and process control systems in process engineering environments. Not only the data...
High performance PROFIBUS USB interface for a wide variety of tasks from network configuration and device parameterization to plant maintenance and production data acquisition.
The epGate PN implements a gateway between an EtherNet/IP scanner (e.g. a Rockwell PLC) and up to 32 PROFINET devices. While the gateway's upper RJ45 socket connects to the EtherNet/IP...
The OCM fiber Ethernet networking module is not an IT switch. The PLC-5 in-chassis OCM module is an OT (operational technology) networking module that is built for critical industrial Ethernet...
The OCR fiber Ethernet networking module is not an IT switch. The DIN rail mount OCR module is an OT (operational technology) networking module that is built for critical industrial...
The OCX fiber Ethernet networking module is not an IT switch. The ControlLogix in-chassis OCX module is an OT (operational technology) networking module that is built for critical industrial Ethernet...
The compact CANpro USB embedded without housing provides an easy-to-integrate solution of a powerful CAN interface for Industrial PCs. The interface uses the USB 2.0 Highspeed standard and provides very...
usbLink CN
With epGate DP it is possible to integrate one PROFIBUS DP segment into Ethernet/IP control systems. With epGate DP the engineering costs can be reduced since it re-uses existing PROFIBUS...
With epGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Ethernet/IP. With epGate PA the engineering costs can be reduced since it re-uses existing power...
With epGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Ethernet/IP systems. With epGate PB the engineering costs can be...
With mbGate DP it is possible to integrate one PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS DP Master. With our gateways...
With mbGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS PA Master. With...
With mbGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server...
With pnGate DP it is possible to integrate one PROFIBUS DP segment into PROFINET control systems using virtual mapping. With pnGate DP the engineering costs can be reduced since it...
With pnGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into PROFINET systems using virtual mapping. With pnGate PB the engineering...
With Softing’s FG-200, it is possible to integrate up to four FOUNDATION™ Fieldbus (FF) H1 links into control systems supporting Modbus TCP or into FF asset management applications. The...
With pnGate PA it is possible to integrate up to 4 PROFIBUS PA segments into PROFINET systems using virtual mapping. With pnGate PA the engineering costs can be reduced since...