Softing Inc. Industrial Automation Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| ACCON-NetLink-PRO compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration, and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers... | |
| echochange is an Ethernet gateway for connecting different Ethernet networks and devices from different manufacturers. The protocol converter supports the Ethernet TCP/IP protocols of leading manufacturers such as Siemens, Rockwell... | |
| echocollect e offers as an industrial multiprotocol gateway a modern solution for further processing of process data. The addition “e” in the product name stands for Ethernet, since the gateway... | |
| edgeGate enables efficient and secure data integration into higher-level management systems such as ERP, MES, or SCADA. The gateway supports the connection to PLC and CNC controllers and utilizes the... | |
| edgeNode Portainer is an industrial-grade edge device that cuts maintenance costs and boosts cybersecurity. With Portainer control, it enables fast updates, simple version management, and secure PLC/CNC connectivity through Softing’s... | |
| Exporter software for free enables simple export of symbol information from Siemens STEP 7 and TIA Portal projects for further use in Softing‘s dataFEED OPC Suite, uaGate SI/840D, edgeGate, edgeConnector... | |
| NETLink S7-Compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration, and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers... | |
| PBpro ETH is a family of interfaces for remote access to one, two, three or four PROFIBUS segments via Ethernet for device parameterization, controller programming and data acquisition. On the... | |
| smartLink HW-DP provides PLC independent access to PROFIBUS DP Networks. It enables Plant Asset Management for field devices using standard industry tools and allows using HART IP as a standardized... | |
| smartLink HW-PN provides controller independent access to PROFINET networks. It can be used with standard industry tools for asset management, device configuration and monitoring. smartLink HW-PN provides transparent access to... | |
| uaGate 840D allows reading the complete SINUMERIK 840D machine tool data from Solution Line and Power Line models. It provides access to the NC part with its axis, tool, program,... | |
| uaGate MB is a gateway for Modbus TCP controllers, for example from Schneider Electric, Wago, Beckhoff or Phoenix Contact. Many other manufacturers also offer Modbus TCP as an open communication... | |
| uaGate SI makes data integration easier than ever before. The gateway supports the connection of SIMATIC S7-300, S7-400, S7-1200 and S7-1500 controllers from Siemens and uses the OPC UA standard... | |
| FOUNDATION Fieldbus H1 and PROFIBUS PA (Process Automation) are used for simple and reliable communication between field devices and process control systems in process engineering environments. Not only the data... | |
| The epGate PN implements a gateway between an EtherNet/IP scanner (e.g. a Rockwell PLC) and up to 32 PROFINET devices. While the gateway's upper RJ45 socket connects to the EtherNet/IP... | |
| With epGate DP it is possible to integrate one PROFIBUS DP segment into Ethernet/IP control systems. With epGate DP the engineering costs can be reduced since it re-uses existing PROFIBUS... | |
| With epGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Ethernet/IP. With epGate PA the engineering costs can be reduced since it re-uses existing power... | |
| With epGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Ethernet/IP systems. With epGate PB the engineering costs can be... | |
| With mbGate DP it is possible to integrate one PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS DP Master. With our gateways... | |
| With mbGate PA it is possible to integrate up to 4 PROFIBUS PA segments into Modbus TCP control systems. It acts as Modbus TCP Server and PROFIBUS PA Master. With... | |
| With mbGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into Modbus TCP control systems. It acts as Modbus TCP Server... | |
| With pnGate DP it is possible to integrate one PROFIBUS DP segment into PROFINET control systems using virtual mapping. With pnGate DP the engineering costs can be reduced since it... | |
| With pnGate PB it is possible to integrate up to 2 PROFIBUS PA segments and 1 PROFIBUS DP segment into PROFINET systems using virtual mapping. With pnGate PB the engineering... | |
| With Softing’s FG-200, it is possible to integrate up to four FOUNDATION™ Fieldbus (FF) H1 links into control systems supporting Modbus TCP or into FF asset management applications. The... | |
| With pnGate PA it is possible to integrate up to 4 PROFIBUS PA segments into PROFINET systems using virtual mapping. With pnGate PA the engineering costs can be reduced since... |