Softing Inc. Industrial Automation Datasheets for Protocol Stack Software
Protocol stack software is a set of hierarchical network protocols that manage the flow of data in communication systems. Each protocol in the stack or suite supports the protocol above it and uses the one below it. TCP/IP is an example of a stack.
Protocol Stack Software: Learn more
| Product Name | Notes |
|---|---|
| ACCON‑EasyLog is a fast, modular data logger that reads and saves PLC process data. It supports Siemens S7 and LOGO! controllers and logs data on a time‑ or event‑driven basis... | |
| commKit is a set of hardware, software, and customer specific consulting services. Manufacturers of field devices can quickly and cost-effectively enable devices with a HART or Modbus interface for FOUNDATION... | |
| commModule APL is a cost-effective hardware module for the implementation of Ethernet-APL field devices. It provides connectivity to Ethernet-APL as well as an application software that can be easily configured... | |
| commModule MBP is designed for a fast and cost-effective fieldbus implementation in process field devices. A single hardware platform allows implementing FOUNDATION Fieldbus H1 (FF) and PROFIBUS PA instruments. The... | |
| dataFEED MindSphere Connector enables the simple and efficient connectivity not only of all Siemens controllers, from the SIMATIC S5 to the latest SIMATIC S7, but also of a wide range... | |
| dataFEED MQTT Connector enables the simple and efficient integration of production environments including their data in IoT (Internet of Things) and Industrie 4.0 solutions. The MQTT Publisher functionality allows production... | |
| dataFEED OPC Data Handler is a dataFEED OPC Suite component and combines different complementary functionalities in a comprehensive package offering an improved and extended OPC Classic (optional OPC UA) communication. | |
| dataFEED OPC Organizer Classic is a dataFEED OPC Suite component and combines different, complementary functionalities in one comprehensive package offering an improved and extended OPC Classic communication. | |
| dataFEED OPC Organizer UA is a dataFEED OPC Suite component and works as a gateway between the different OPC standards (OPC UA, OPC Classic). It allows access from OPC Classic... | |
| dataFEED OPC Server B&R is a dataFEED OPC Suite component and bundles the functionalities for fast and convenient access to process and diagnostic data in B&R controllers. Configure the OPC... | |
| dataFEED OPC Server CNC is a component of the dataFEED OPC Suite and bundles functionalities for the quick and convenient access to machine tool data in Siemens SINUMERIK and FANUC... | |
| dataFEED OPC Server Mitsubishi is a dataFEED OPC Suite component and bundles the functionalities for fast and convenient access to process and diagnostic data in Mitsubishi MELSEC Q controllers. | |
| dataFEED OPC Server Modbus is a dataFEED OPC Suite component and bundles the functionalities for fast and convenient access to process and diagnostic data in Modbus controllers such as Schneider... | |
| dataFEED OPC Server Rockwell is a dataFEED OPC Suite component and bundles the functionalities for fast and convenient access to process and diagnostic data in Rockwell Automation Allen-Bradley ControlLogix and... | |
| dataFEED OPC Server Siemens is a dataFEED OPC Suite component and bundles the functionalities for fast and convenient access to process and diagnostic data in Siemens SIMATIC S7 and Siemens-compatible... | |
| dataFEED OPC Suite Base is a software solution for OPC UA and OPC Classic communication and for cloud connectivity in a single product. Via the integrated OPC UA Server, it... | |
| dataFEED OPC Suite Extended is a software solution for OPC UA and OPC Classic communication and for cloud connectivity in a single product. Via the integrated OPC UA Server inclusive... | |
| dataFEED OPC Tunnel is a dataFEED OPC Suite component and avoids the occurrence of DCOM configuration problems in cross-computer OPC Classic communication. At the same time, high performance, robustness and... | |
| dataFEED OPC UA Tunnel is a dataFEED OPC Suite component and avoids the occurrence of DCOM configuration problems in cross-computer OPC Classic communication. At the same time, a high level... | |
| dataFEED REST Connector enables simple and efficient integration of production environments with their data into IT applications and Industrie 4.0 solutions. Using the REST Client functionality, production data can be... | |
| dataFEED Web Services allows the simple and efficient integration of production environments and their data in contemporary IT applications and Industry 4.0 solutions. The Web Services functionality allows the direct... | |
| edgeAggregator provides a powerful OPC UA data integration layer combined with a modern Docker based IoT edge solution. Users implement flexible solutions with the OPC UA aggregation server that combine... | |
| edgeConnector 840D connects to the Siemens SINUMERIK 840D Solution Line and Power Line controllers without any intervention in the machine configuration and provides the data as an OPC UA server. | |
| edgeConnector Allen-Bradley PLC connects ControlLogix and CompactLogix PLCs and provides access to their data via an OPC UA server interface. In addition, the data can also be transmitted to MQTT... | |
| edgeConnector FANUC CNC connects to the FANUC CNC controllers without any intervention in the machine configuration and provides the data as an OPC UA server. In addition, the data can... | |
| edgeConnector Siemens connects Siemens SIMATIC S7-300/400, and S7-1200/1500 controller and provides access to data via an OPC UA server interface. In addition, the data can also be transmitted to MQTT... | |
| edgeConnector connects to Siemens, Allen-Bradley, Modbus TCP, FANUC CNC, and Sinumerik 840D controllers and provides access to data via an OPC UA server interface. In addition, the data can also... | |
| edgePlug FANUC CNC connects to FANUC CNCs without any intervention in the machine configuration. CNC controller data from the NC and PLC part is provided to the Siemens Industrial Edge... | |
| edgePlug SINUMERIK CNC connects to SINUMERIK 840D CNCs without any intervention in the machine configuration. CNC controller data from the NC and PLC part is provided to the Siemens Industrial... | |
| OPC UA .NET Standard SDK enables fast integration of OPC UA communication into .NET Standard applications. Thanks to the .NET Standard library, you are not bound to Windows and can... | |
| OPC UA C++ SDK for Linux enables the fast integration of OPC UA into your Linux application. Thanks to the comprehensive libraries, a clearly documented programming interface and associated sample... | |
| OPC UA C++ SDK for VxWorks enables the fast integration of OPC UA into your VxWorks application. Thanks to the comprehensive libraries, a clearly documented programming interface and associated sample... | |
| OPC UA C++ SDK for Windows enables you to integrate OPC UA into your application without any obstacles. Thanks to the comprehensive libraries, a clearly documented programming interface as well... | |
| OPC UA Demo Client allows testing individual OPC UA features developed using the OPC UA SDKs. The application was programmed with the help of the OPC UA .NET Standard SDK... | |
| PROFINET Controller for Intel FPGA provides controller connectivity for PLC, PAC, DCS and similar systems. It comprises an industrial switch IP core and all required protocol software already running on... | |
| SDEX Suite is an industrial OPC UA and MQTT data aggregation platform that securely aggregates and distributes PLC and CNC data to IT systems. This OT/IT data aggregation middleware enables... | |
| Secure Integration Server (SIS) provides a powerful OPC UA data integration layer. Based on the OPC UA aggregation server users implement flexible solutions combining the various OPC UA Servers at... | |
| siAccess lets you access data from Siemens PLCs and CNCs directly in your application. With a well-documented programming interface and ready-to-use sample applications, integration is fast and straightforward. | |
| smartLink SW-HT is a HART multiplexer that provides a simple and fast access to HART field devices without additional hardware. It is a software interface solution for HART devices connected... | |
| smartLink SW-PN provides controller independent access to PROFINET networks. It can be used with standard industry tools for asset management, device configuration and monitoring. smartLink SW-PN provides transparent access to... | |
| Analyst Inside is a software analytical engine targeting applications where Rockwell 1444 vibration monitoring system hardware is installed with the goal to simplify getting machinery health results through automated machinery... | |
| As a flexible Docker container is dataFEED edgeConnector Modbus suitable for accessing Modbus TCP controllers, e.g. from Schneider Electric, Wago, Beckhoff or Phoenix Contact. In addition, many other manufacturers also... | |
| IP Core configuration | |
| Softing’s Foundation Fieldbus (FF) H1 field device stack is optimized with respect to size, performance, and portability to support customer-specific hardware platforms. It is especially targeted to low-power microcontrollers and... | |
| Softing’s PROFIBUS PA field device protocol software is optimized with respect to size, performance, and portability to support customer-specific hardware platforms. It is especially targeted to 16 Bit low-power microcontrollers... | |
| The commKit Host solution provides Foundation Fieldbus (FF) H1 Host and Profibus PA Master protocol software designed for Softing’s commModule MBP to be integrated into customer-specific hand-held tools. It supports... | |
| The Communication Configurator allows for easy configuration and commissioning of PROFINET and Foundation™ fieldbus (FF) networks. It is designed for working with products including Softing Industrial’s PROFINET Controller respectively Foundation™ | |
| The TH LINK Industrial Ethernet diagnostics tool makes use of a controller-independe nt access to monitor PROFINET, EtherNet/IP and Modbus TCP networks. The diagnostic data is collected in networks comprising... | |
| The TH LINK PC Industrial Ethernet software product provides powerful industrial network diagnostics for plant operators and maintenance engineers. The diagnostic data is collected in networks comprising up to 254... | |
| The TH LINK PROFINET diagnostics tool makes use of a controller-independe nt access to monitor PROFINET networks. The diagnostic data is collected in networks comprising up to 254 nodes, and... | |
| The FOUNDATION fieldbus (FF) H1 Mobile Host solution provides protocol software designed for Softing’s FBK-2 to be implemented in customer-specific hand-held tools. It supports the full range of FF protocol... | |
| The RTEM-C-PN is an integration kit ready to implement PROFINET Controller functionality. It is based on FPGA technology and supports two external Ethernet ports as well as Dual Port memory... | |
| The UFC100-L2 fieldbus ASIC implements time-critical parts of the Foundation Fieldbus H1 and PROFIBUS PA communication in field devices or hosts. Its advanced hardware design guarantees functional advantages to UFC100-L2... |