AMETEK Power Instruments - Gulton-Statham Products Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Application specific features set the MBT9600 apart from conventional high speed modems. Conventional modems typically have retrain times in excess of 15 seconds and absolute data delays in excess of... | |
| As with our previous power-line carrier designs, UPLC requires no hardware modifications for most required configurations. UPLC is frequency programmable across the entire power-line carrier spectrum (30 to 500 kHz)... | |
| As with our previous UPLC power-line carrier design, UPLC-II requires no hardware modifications for most required configurations. UPLC-II is frequency programmable across the entire power-line carrier spectrum (30 to 500... | |
| In today's information intensive world, Utility Relay and Communication Engineers need access to the increased data available from modern protective relays, RTUs and other substation equipment. The need to integrate... | |
| Power-Line Carrier is one of the most reliable and economical choices available for pilot relaying and transfer trip applications: | |
| Self-adjusting Receiver - Pulsar's TCF-10B FSK Power Line Carrier is one of the most reliable and economical choices available for pilot relaying and transfer trip applications: Reliable - proven by... | |
| The BB FOCUS uses packetized multiplexing technology running at gigabit Ethernet speeds over dedicated fiber optic networks. New switching technology negates the historical pitfalls of using Ethernet in critical communication... | |
| The Universal Checkback Standalone System (UCBS) provides periodic testing of "ON-OFF" carrier sets other than the TC-10B and the UPLC/UPLC-II (which incorporate this same checkback tester internally). The UCBS determines... | |
| The V2W and V2T modules provide two-wire voice and modem communication between two locations. Both modules support two channels which are configured independently. They are supplied with RJ-9 jacks and... | |
| Two types of 1-RU height hybrids (new style): Balanced and Skewed Three types of 2-RU height hybrids (old style): H1RB, H3XB & H1SB-R 2RU Hybrids: Up to 3 hybrids can... |