AMETEK Power Instruments - Gulton-Statham Products Datasheets for Annunciators
Annunciators and graphic display panels disclose the layout and annunciate the status and measurement parameters of industrial processes, security and fire alarms of buildings and manufacturing facilities, power distribution networks, and other operations.
Annunciators: Learn more
| Product Name | Notes |
|---|---|
| All of your alarms can include time stamp, synchronized by IRIG-B or our internal clock. This can be presented through Modbus, DNP, OPC or to a local printer or terminal... | |
| AMETEK's Series 100 Annunciator has all the features you need for an alarm monitoring system. Simple to install, configure and operate, and flexible to change, expand and grow to meet... | |
| AMETEKs Model 57 self-contained single alarm point annunciator provides dedicated annunciation for a single field contact. Applications exist where a single process variable, or multiple isolated process variables, are so... | |
| Simple to install, configure and operate and flexible to change, expand and grow to meet future requirements. The AN-6100C has all these qualities along with reliable operation for your most... | |
| The AMETEK DMS-3000 Alarm Management System is a flexible remote alarm monitoring system. It can operate as a remote annunciator, with all inputs connected to our compact card rack and... | |
| The ET-1200 series of electronic alarms and trip units with signal inputs consisting of: current, voltage, thermocouple and RTD. Features and Benefits: Full family of dedicated function trip alarms Adjustable... | |
| The PANALARM Model 910 is a compact ten-point annunciator that meets DIN 43700 standard dimensions. A complete integral package includes an LED display, power supply, pushbuttons, two relays (output reflash... | |
| The Series 90A-LC is an economical LED Display for remote Annunciator applications. The display can be connected to other Annunciator Logic Systems or can be directly connected to a PLC... |