Enervex, Inc. Datasheets for HVAC Controllers

HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired levels.
HVAC Controllers: Learn more

Product Name Notes
ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors.
The Danfoss Model VLT MicroDrive is an industrial type variable frequency drive that is designed specifically to control and adjust the speed of EXHAUSTO fans. The Danfoss VLT2800 is a...
The EBC 12 Modulating Pressure Control is a draft and pressure control device that can monitor and maintain a constant draft or pressure by varying the speed of an exhaust...
The EBC 14 Pressure Control is designed to monitor and maintain a constant pressure in a mechanical room by modulating the speed of a supply fan. It is a true...
The EBC 30 Modulating Pressure Control is a draft and pressure control device that can monitor and maintain a constant draft or pressure by varying the speed of a fan...
The EBC 35 Modulating Pressure Control is a draft and pressure control device that can monitor and maintain a constant draft or pressure by varying the speed of a fan...
The ENERVEX ADC100 Fan Control is used to control draft in simple fireplace systems where modulation is not required. It controls the speed of the fan to maintain proper draft...
The ENERVEX ADC150 is a Modulating Fan Control used with up to 2 appliances to monitor and maintain a constant draft or pressure in a chimney or duct. The ADC150...
The EXHAUSTO EBC 8 Fan Control is used to control draft in simple heating systems where modulation is not required. It controls the speed of the fan to maintain proper...
The MEC 18 is used to monitor and control duct pressure in multi-story building exhaust applications by modulatign the speed of an exhaust fan. It is a true PID-based control...
Used with wood-fired heating appliances, the EXHAUSTO EFC 211 Fan Control features an audible and visual alarm. The EFC 211 control maintains the proper draft by controlling the proper speed...
With the EW 40 Wireless Control, you do not have to run a wire between the chimney fan and the appliance/fireplace, which eliminates any demolition or construction, saving time and...