Enervex, Inc. Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| THE INTELLIGENT DRAFT SOLUTION The environmentally friendly IntelliDraft quietly maintains safe and proper draft for the fireplace while protecting a home from dangerous chimney downdraft and fireplace spillage and saving... | |
| A chimney top mounted automated damper for use with gas fireplaces and model RS Chimney Fan. The MFD prevents excess heat from escaping through the chimney when the fireplace is... | |
| The BBM Balancing Baffle is a ruggedly-built, butterfly type balancing baffle with factory mounted, permanently locking hand quadrant. It is designed specifically for manual balancing of round vent connectors for... | |
| The EcoDamper is an energy-friendly draft control and safety monitoring system for solid fuel fireplaces, stoves and solid fuel fired heating appliances. It is currently the only mechanical draft system... | |
| The environmentally friendly EcoDamper System is the first completely automated draft and damper mechanism designed for use with gas fireplaces. The EcoDamper System quietly manages a perfect draft and prevents... | |
| The EXHAUSTO ADF Automatic Damper is a single blade, two position damper powered by an actuator, with flanged connections. The ADF is available in standard stack diameters ranging from 6... | |
| The EXHAUSTO ADM Automatic Damper is a single blade, two position damper powered by an actuator, with male/male connections. The ADM is available in standard stack diameters ranging from 6... | |
| The EXHAUSTO BBF Balancing Baffle is a ruggedly-built, butterfly type balancing baffle with factory mounted, permanently locking hand quadrant. It is designed specifically for manual balancing of round vent connectors. |