igus® inc. WJ200UM-01-25

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7782673 - RS Components, Ltd.
Corby, Northants, United Kingdom
DryLin W is a cost effective modular linear guide system, offering designers great flexibility. Choose from single rails, double rails, different diameters, variable carriage plate lengths, many combinations are possible. DryLin W is a low wear, low friction, low noise system which requires no maintenance and is resistant to dust and dirt. Liners made from Iglidur® J. Hardened and anodised aluminium rails. Pressure die cast zinc blocks. Runs up to 15 m/s. Corrosion free/chemical resistant Manufacturer Series = W For Rail Width = 131mm Carriage Length = 58mm Carriage Width = 52.5mm Static Load Rating = 4800N

DryLin W is a cost effective modular linear guide system, offering designers great flexibility. Choose from single rails, double rails, different diameters, variable carriage plate lengths, many combinations are possible. DryLin W is a low wear, low friction, low noise system which requires no maintenance and is resistant to dust and dirt.
Liners made from Iglidur® J. Hardened and anodised aluminium rails. Pressure die cast zinc blocks. Runs up to 15 m/s. Corrosion free/chemical resistant
Manufacturer Series = W
For Rail Width = 131mm
Carriage Length = 58mm
Carriage Width = 52.5mm
Static Load Rating = 4800N

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7782673
Carriage Load 1079 lbs (489 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Linear Stage - MPAS-A90362-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
T-slot extrusion stage, single carriage, belt-driven, 2200 mm travel - LC40B2200 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 86.61 inch (2200 mm)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
View Details