Durabond Slide Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings,... | |
| DuraBond linear slides are offered standard in six widths ranging from 2” to 12” and base lengths from 4” to 32” in a variety of combinations. DuraBond heavy duty plane... | |
| Direct replacement linear slides are in stock for all Torin mechanical spring coilers, spring manufacturing machines, and wire machinery. Advantages of DuraBond Replacement Slides Low Maintenance Rulon bearing surfaces are... |