Durabond Slide Replacement Slides for Mechanical Spring Coilers

Description
Direct replacement linear slides are in stock for all Torin mechanical spring coilers, spring manufacturing machines, and wire machinery. Advantages of DuraBond Replacement Slides Low Maintenance Rulon bearing surfaces are resistant to contamination and require no lubrication thus eliminating the need to adjust, grind and refit slides High Rigidity Square gib slide slide design provides the highest rigidity and load carrying capacity available. Spring Quality Historically, process capability on diameter and free length improve by more than 50%. Reduced Setup Time High rigidity eliminates the need to adjust end cams after pitching the spring body High Performance Historically, process capability improves by more than 50% Long Life Our Rulon coating technology used for our slide bearing surfaces has been used in the field for over 15 years with great success. Warranty Replacement and manual linear slides are guaranteed for two years from the date of purchase. If the linear slide fails to meet expectations we’ll repair it, replace it or refund your original investment.
Description
Direct replacement linear slides are in stock for all Torin mechanical spring coilers, spring manufacturing machines, and wire machinery. Advantages of DuraBond Replacement Slides Low Maintenance Rulon bearing surfaces are resistant to contamination and require no lubrication thus eliminating the need to adjust, grind and refit slides High Rigidity Square gib slide slide design provides the highest rigidity and load carrying capacity available. Spring Quality Historically, process capability on diameter and free length improve by more than 50%. Reduced Setup Time High rigidity eliminates the need to adjust end cams after pitching the spring body High Performance Historically, process capability improves by more than 50% Long Life Our Rulon coating technology used for our slide bearing surfaces has been used in the field for over 15 years with great success. Warranty Replacement and manual linear slides are guaranteed for two years from the date of purchase. If the linear slide fails to meet expectations we’ll repair it, replace it or refund your original investment.

Suppliers

Company
Product
Description
Supplier Links
Replacement Slides for Mechanical Spring Coilers -  - Durabond Slide
Fruitport, MI, USA
Replacement Slides for Mechanical Spring Coilers
Replacement Slides for Mechanical Spring Coilers
Direct replacement linear slides are in stock for all Torin mechanical spring coilers, spring manufacturing machines, and wire machinery. Advantages of DuraBond Replacement Slides Low Maintenance Rulon bearing surfaces are resistant to contamination and require no lubrication thus eliminating the need to adjust, grind and refit slides High Rigidity Square gib slide slide design provides the highest rigidity and load carrying capacity available. Spring Quality Historically, process capability on diameter and free length improve by more than 50%. Reduced Setup Time High rigidity eliminates the need to adjust end cams after pitching the spring body High Performance Historically, process capability improves by more than 50% Long Life Our Rulon coating technology used for our slide bearing surfaces has been used in the field for over 15 years with great success. Warranty Replacement and manual linear slides are guaranteed for two years from the date of purchase. If the linear slide fails to meet expectations we’ll repair it, replace it or refund your original investment.

Direct replacement linear slides are in stock for all Torin mechanical spring coilers, spring manufacturing machines, and wire machinery.

Advantages of DuraBond Replacement Slides

  • Low Maintenance
    • Rulon bearing surfaces are resistant to contamination and require no lubrication thus eliminating the need to adjust, grind and refit slides
  • High Rigidity
    • Square gib slide slide design provides the highest rigidity and load carrying capacity available.
  • Spring Quality
    • Historically, process capability on diameter and free length improve by more than 50%.
  • Reduced Setup Time
    • High rigidity eliminates the need to adjust end cams after pitching the spring body
  • High Performance
    • Historically, process capability improves by more than 50%
  • Long Life
    • Our Rulon coating technology used for our slide bearing surfaces has been used in the field for over 15 years with great success.
  • Warranty
    • Replacement and manual linear slides are guaranteed for two years from the date of purchase. If the linear slide fails to meet expectations we’ll repair it, replace it or refund your original investment.
Supplier's Site

Technical Specifications

  Durabond Slide
Product Category Linear Slides and Linear Stages
Product Name Replacement Slides for Mechanical Spring Coilers
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XZ3TM0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Z-Axis Travel 0.0787 inch (2 mm)
View Details
XYZ Linear Stage, ULTRAlign, 1.0 in., Crossed-Roller, Side Drive - 462-XYZ-SD - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
Ball Slide Assembly - EA-2 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details