Durabond Slide Machine Slides - Heavy Duty Plane Bearing Slides

Suppliers

Company
Product
Description
Supplier Links
Machine Slides - Heavy Duty Plane Bearing Slides -  - Durabond Slide
Fruitport, MI, USA
Machine Slides - Heavy Duty Plane Bearing Slides
Machine Slides - Heavy Duty Plane Bearing Slides
DuraBond linear slides are offered standard in six widths ranging from 2” to 12” and base lengths from 4” to 32” in a variety of combinations. DuraBond heavy duty plane bearing slides feature unique low profile, square gib, Rulon coated construction to provide high precision and rigidity with superior vibration dampening characteristics. These low profile machine slides allow the same functionality and arrangement options as high profile slides and can be used in applications where height limitations make normal profile slides impossible. These machine slides will provide years of exceptional performance with heavy loads and excel in harsh environments, a DuraBond specialty. DuraBond linear slides are made for use in applications including machine tool, special machinery, power train, fixturing, workholding and general manufacturing. We also offer custom linear machine slides for all your machining needs. Standard Features Standard linear slide widths of 2”, 3”, 4”, 6”, 9” and 12” Standard linear slide base lengths from 4” to 32” Slide plate precision machined and ground from 4140 tool steel Rc 48-52 All mounting surfaces precision machined and ground Rulon coated linear slide bearing surfaces for low friction and long life - No Lube, Maintenance-Free Adjustable gib side to side Dowel locator holes in base Standard bolt pattern in saddle top Designed and developed using 3D modeling software Our machine slides are manufactured using the latest CAD/CAM manufacturing technologies 3D and 2D CAD downloadable files Delivery 2”, 3”, 4” and 6” linear slides normally ship within one business day 9” and 12” custom linear slide widths built to order and shipped within 4 weeks Machine Slide Warranty Standard machine slides carry a 12 month warranty

DuraBond linear slides are offered standard in six widths ranging from 2” to 12” and base lengths from 4” to 32” in a variety of combinations. DuraBond heavy duty plane bearing slides feature unique low profile, square gib, Rulon coated construction to provide high precision and rigidity with superior vibration dampening characteristics. These low profile machine slides allow the same functionality and arrangement options as high profile slides and can be used in applications where height limitations make normal profile slides impossible. These machine slides will provide years of exceptional performance with heavy loads and excel in harsh environments, a DuraBond specialty. DuraBond linear slides are made for use in applications including machine tool, special machinery, power train, fixturing, workholding and general manufacturing.

We also offer custom linear machine slides for all your machining needs.

Standard Features

  • Standard linear slide widths of 2”, 3”, 4”, 6”, 9” and 12”
  • Standard linear slide base lengths from 4” to 32”
  • Slide plate precision machined and ground from 4140 tool steel Rc 48-52
  • All mounting surfaces precision machined and ground
  • Rulon coated linear slide bearing surfaces for low friction and long life - No Lube, Maintenance-Free
  • Adjustable gib side to side
  • Dowel locator holes in base
  • Standard bolt pattern in saddle top
  • Designed and developed using 3D modeling software
  • Our machine slides are manufactured using the latest CAD/CAM manufacturing technologies
  • 3D and 2D CAD downloadable files

Delivery

  • 2”, 3”, 4” and 6” linear slides normally ship within one business day
  • 9” and 12” custom linear slide widths built to order and shipped within 4 weeks

Machine Slide Warranty

  • Standard machine slides carry a 12 month warranty
Supplier's Site

Technical Specifications

  Durabond Slide
Product Category Linear Slides and Linear Stages
Product Name Machine Slides - Heavy Duty Plane Bearing Slides
Unlock Full Specs
to access all available technical data

Similar Products

SLW Cross Slide - SLW-XY-1080 / SLW-XY-1080-PL - igus® inc.
Specs
Axis Configuration X Axis Only; X-Y Axes
Stroke or X-Axis Travel 11.81 inch (300 mm)
Y-Axis Travel 11.81 inch (300 mm)
View Details
Mini slide - DGST-20-10-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Vertical XYZ Gantry - LSS200 - IntelLiDrives, Inc.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 0.0394 inch (1 mm)
View Details