Load Rating: 75 lb./34 kg.
Heavy-duty pocket door cable system for large, heavy doors
Designed for media centers, entertainment cabinetry, and armoires.
Accuride International, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | 1432 Cable System |
Product Name | Flipper Door Slide |
Axis Configuration | X Axis Only |
Stroke or X-Axis Travel | 8.27 to 27.52 inch (210 to 699 mm) |
Carriage Load | 75 lbs (34.01 kg) |
Orientation | Vertical |