- Stroke 13x13x13 mm
- Compact 21 mm profile
- 0.1 micron resolution
- Stepper or servo driven
Turn-key XYZ assembly, travel stroke 13 x 13 x 13 m, consists of three LSMA184-13 actuators.
IntelLiDrives, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | XYZ-LSMA-184-13X13X13 |
Product Name | Miniature XY-XYZ Stages |
Axis Configuration | X-Y Axes; X-Y-Z Axes |
Stroke or X-Axis Travel | 0.5118 inch (13 mm) |
Y-Axis Travel | 0.5118 inch (13 mm) |
Z-Axis Travel | 0.5118 inch (13 mm) |
Rated Speed | 0.1181 in/sec (0.1800 m/min) |