LaserStar Technologies Corporation X-Y (Mechanical Z) Motion Systems for Laser Welding

Description
Motion Device X / Y Table 9” X 6” Motion Device X / Y Table 15” X 9” Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual Z Axis Adjustment Two Axis Control Box with Built-in Driver Cards and Memory Digital I/O Communication for LASER FIRE Command Manual Adjustment Knobs on XY Lead-Screw Shafts Acceleration/Deceler ation and Pause Features Programmed via RS232 from Customer Supplied PC or Laptop Portable Push Button Joystick Control for Rapid Homing and Motion Program STARTWSDK Windows® Text Based Motion Programming Software Integrated Motion Capability for Lines, Circles, Arcs and Radius Corners Interconnecting Cables Control Box and WSDK Software Instruction CD Computer Required*
Description
Motion Device X / Y Table 9” X 6” Motion Device X / Y Table 15” X 9” Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual Z Axis Adjustment Two Axis Control Box with Built-in Driver Cards and Memory Digital I/O Communication for LASER FIRE Command Manual Adjustment Knobs on XY Lead-Screw Shafts Acceleration/Deceler ation and Pause Features Programmed via RS232 from Customer Supplied PC or Laptop Portable Push Button Joystick Control for Rapid Homing and Motion Program STARTWSDK Windows® Text Based Motion Programming Software Integrated Motion Capability for Lines, Circles, Arcs and Radius Corners Interconnecting Cables Control Box and WSDK Software Instruction CD Computer Required*

Suppliers

Company
Product
Description
Supplier Links
X-Y (Mechanical Z) Motion Systems for Laser Welding -  - LaserStar Technologies Corporation
Riverside, RI, USA
X-Y (Mechanical Z) Motion Systems for Laser Welding
X-Y (Mechanical Z) Motion Systems for Laser Welding
Motion Device X / Y Table 9” X 6” Motion Device X / Y Table 15” X 9” Programmable Motorized XY Stage Stage Travel 322: X=6”, Y=4” Stage Travel 323: X=12”, Y=7” Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual Z Axis Adjustment Two Axis Control Box with Built-in Driver Cards and Memory Digital I/O Communication for LASER FIRE Command Manual Adjustment Knobs on XY Lead-Screw Shafts Acceleration/Deceler ation and Pause Features Programmed via RS232 from Customer Supplied PC or Laptop Portable Push Button Joystick Control for Rapid Homing and Motion Program STARTWSDK Windows® Text Based Motion Programming Software Integrated Motion Capability for Lines, Circles, Arcs and Radius Corners Interconnecting Cables Control Box and WSDK Software Instruction CD Computer Required*

Motion Device X / Y Table 9” X 6”

Motion Device X / Y Table 15” X 9”

  • Programmable Motorized XY Stage
  • Stage Travel 322: X=6”, Y=4”
  • Stage Travel 323: X=12”, Y=7”
  • Maximum Weight: 322 = 5 lbs., 323 = 5 lbs.
  • Base Mounting Platform with Manual Z Axis Adjustment
  • Two Axis Control Box with Built-in Driver Cards and Memory
  • Digital I/O Communication for LASER FIRE Command
  • Manual Adjustment Knobs on XY Lead-Screw Shafts
  • Acceleration/Deceleration and Pause Features
  • Programmed via RS232 from Customer Supplied PC or Laptop
  • Portable Push Button Joystick Control for Rapid Homing and
    Motion Program STARTWSDK Windows® Text Based Motion Programming Software
  • Integrated Motion Capability for Lines, Circles, Arcs and Radius Corners
  • Interconnecting Cables
  • Control Box and WSDK Software Instruction CD
  • Computer Required*
Supplier's Site

Technical Specifications

  LaserStar Technologies Corporation
Product Category Multi-axis Positioning Systems
Product Name X-Y (Mechanical Z) Motion Systems for Laser Welding
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Linear Stage, Gothic-Arch Bearing, 65x65 mm, 25.4 mm, M4 & M6 - 9063-X-P-M - Newport MKS
Specs
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Stage for Ultrafast Laser Material Processing -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 11.81 to 15.75 inch (300 to 400 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XT 0205 x 0000 - ETEL S.A.
Specs
Axis Configuration Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Stage - MPMA-BCQG6E2A0-S1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 25.98 inch (660 mm)
Y-Axis Travel 16.54 inch (420 mm)
Z-Axis Travel 0.0 inch (0.0 mm)
View Details