All Packaging Machinery Corporation Datasheets for Closing Machines

Closing Machines are machines that close packages or containers. Some examples include securing flexible bags by means of a tying wire, narrow metal strap or tape around the neck of the bag; by placing a lid on a can or drum.
Closing Machines: Learn more

Product Name Notes
Complete, Visible Validation on Continuous Band Sealer for Medical Pouches
Continuous band sealing of medium to heavy duty applications for difficult to seal pouch / bag materials
Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil.
Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick...
Drop sealer model DS-SS-16 yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 1.75 mil...
Drop sealer model DS-SS-16-PP/PE yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polypropylene bags up to 2.5 mil...
Drop sealer model DS-SS-IMP-5/16-16 yields a smokeless and odorless 1/8" wide seal and trim on bags up to 15.5" wide and products up to 22" long. Polyethylene bags from 1.5...
Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position.
Stand mounted USDA approved vertical rotary sealing system
Tabletop conveyorized vertical rotary sealing system Now includes crank handle head height adjustment!!
The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently...
The model ATS-IMP-1/8 is an impulse Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies,...
The model ATS-SS-16 Table Sealer is designed for a wide range of bag sealing applications including: Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry,...
The model ATS-SS-16-PP/PE Table Sealer is designed for a wide range of applications including: Food, Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom,...
The model ATS-SS-IMP-5/16 Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics,...
This sealer is specifically designed to allow the seal to be extremely close to the product. Ideal system for sealing bulk packs of toilet paper, paper towels and diapers. Many...
USDA approved Dual Head Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor.
USDA approved High Speed Dual Heat smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. Unique trim after seal system assures clean, straight trim directly at...
USDA approved smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer.
USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer.
USDA approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor.
USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor