All Packaging Machinery Corporation Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Complete, Visible Validation on Continuous Band Sealer for Medical Pouches | |
| Continuous band sealing of medium to heavy duty applications for difficult to seal pouch / bag materials | |
| Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. | |
| Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick... | |
| Drop sealer model DS-SS-16 yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 1.75 mil... | |
| Drop sealer model DS-SS-16-PP/PE yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polypropylene bags up to 2.5 mil... | |
| Drop sealer model DS-SS-IMP-5/16-16 yields a smokeless and odorless 1/8" wide seal and trim on bags up to 15.5" wide and products up to 22" long. Polyethylene bags from 1.5... | |
| Nae Pac and APM have just released a new Complete Weigh Fill and Seal System. This system is great for various dry materials like food, coffee, electronic parts, candy, grains,... | |
| Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. | |
| Stand mounted USDA approved vertical rotary sealing system | |
| Tabletop conveyorized vertical rotary sealing system Now includes crank handle head height adjustment!! | |
| The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently... | |
| The model ATS-IMP-1/8 is an impulse Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies,... | |
| The model ATS-SS-16 Table Sealer is designed for a wide range of bag sealing applications including: Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry,... | |
| The model ATS-SS-16-PP/PE Table Sealer is designed for a wide range of applications including: Food, Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom,... | |
| The model ATS-SS-IMP-5/16 Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics,... | |
| The SBP-14 is a 14" wide bag opener designed for wicketed bags from 6" to 12½" wide. Shown here setup for bagging a T-shirt, the SBP-14 is our most popular... | |
| The SBP-18 is an 18" wide bag opener designed for wicketed bags from 10" to 16½" wide. Shown here with optional adjustable scissor guides for multiple product heights, the SBP-18... | |
| The SBP-22 is a 22" wide bag opener designed for wicketed bags from 14" to 20½" wide. Shown here with optional adjustable scissor guides for multiple product heights, the SBP-22... | |
| The SBP-SS-10 is a USDA approved stainless bag opener designed for wicketed bags from 3" to 8½" wide. Shown here custom configured for rolled bandages in a tight bag, the... | |
| This sealer is specifically designed to allow the seal to be extremely close to the product. Ideal system for sealing bulk packs of toilet paper, paper towels and diapers. Many... | |
| USDA approved Dual Head Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. | |
| USDA approved High Speed Dual Heat smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. Unique trim after seal system assures clean, straight trim directly at... | |
| USDA approved smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. | |
| USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. | |
| USDA approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. | |
| USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor |