All Packaging Machinery Corporation Datasheets for Sealing Machines
Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal.
Sealing Machines: Learn more
| Product Name | Notes |
|---|---|
| Complete, Visible Validation on Continuous Band Sealer for Medical Pouches | |
| Continuous band sealing of medium to heavy duty applications for difficult to seal pouch / bag materials | |
| Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. | |
| Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick... | |
| Drop sealer model DS-SS-16 yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 1.75 mil... | |
| Drop sealer model DS-SS-16-PP/PE yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polypropylene bags up to 2.5 mil... | |
| Drop sealer model DS-SS-IMP-5/16-16 yields a smokeless and odorless 1/8" wide seal and trim on bags up to 15.5" wide and products up to 22" long. Polyethylene bags from 1.5... | |
| Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. | |
| Stand mounted USDA approved vertical rotary sealing system | |
| Tabletop conveyorized vertical rotary sealing system Now includes crank handle head height adjustment!! | |
| The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently... | |
| The model ATS-IMP-1/8 is an impulse Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies,... | |
| The model ATS-SS-16 Table Sealer is designed for a wide range of bag sealing applications including: Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry,... | |
| The model ATS-SS-16-PP/PE Table Sealer is designed for a wide range of applications including: Food, Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom,... | |
| The model ATS-SS-IMP-5/16 Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics,... | |
| This sealer is specifically designed to allow the seal to be extremely close to the product. Ideal system for sealing bulk packs of toilet paper, paper towels and diapers. Many... | |
| USDA approved Dual Head Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. | |
| USDA approved High Speed Dual Heat smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. Unique trim after seal system assures clean, straight trim directly at... | |
| USDA approved smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. | |
| USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. | |
| USDA approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. | |
| USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor |