Practical Packaging Solutions Datasheets for Shrink Wrap Machines
Shrink wrap machines apply heat to shrink a plastic film around a product. This process is often done by automated equipment, but manual and semi-automatic shrink wrap machines are also available.
Shrink Wrap Machines: Learn more
| Product Name | Notes |
|---|---|
| ARPAC's intermittent motion 25TW shrink wrapper is part of a dependable line of shrink packaging systems designed for Shrink wrapping a wide range of trayed boxes, cans and bottles in... | |
| Available with all the popular options, this machine has a seal area of 20" Long x 16" Wide. The STC 2016 shrink tunnel is 18" Wide x 8" High and... | |
| Clamco's 7220 Series is the choice for tough, dependable long-life performance in continuous production environments. Constructed of heavy-gauge structural steel, Model 7221 features a heavy-duty blower, variable air velocity control,... | |
| Customers use this style recirculating air tunnel where the application calls for absolute shrink quality, seal placement, speed or aesthetics. This series of machines is available in many chamber sizes... | |
| Now you can view your product as it shrinks. ARPAC's Vision Series has a variety of features for reliable operation. The unique viewing window and illuminated shrink chamber allows for... | |
| One of Belco's most popular models, the STC 2520 has a sealing size of 25" Long x 19" Wide and features the Lighted Viewing Window as a standard included option... | |
| Pack-All combines an "L" sealer and shrink tunnel in one unit allowing you to set up your unitized system anywhere on your floor. No tools or start up costs involved,... | |
| SEAL-A-TRON™ OCONO™ Series L-Bar Sealers have been carefully designed for Maximum Flexibility, accommodating a greater Product Mix. This machine is ideal for cost-conscious users who still demand an Industrial Strength... | |
| SEAL-A-TRON's™ S-1722 L-Bar is built for Heavy-Duty Production. The versatile design allows the Sealer to be equipped with many user friendly options. Power Film Unwind (PFU) for heavy oversized rolls... | |
| The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40... | |
| The Fan Style / Convection Oven Shrink Tunnels feature tubular steel frame construction and come in three chamber sizes to meet most customer requirements. Variable speed fan controls allow complete... | |
| The ILS Series of machines features a welded tubular steel frame and sealing head that insures even pressure along the entire sealing base. This unique construction produces consistently strong seals... | |
| The Inline shrink bundlers are ARPAC's most base shrink bundling systems, available in semi or fully automatic, Intermittent or continuous motion versions. Designed to handle an array of stable products,... | |
| The Shrink tunnel features KOOL-TUCH™, our unique Innovation, keeping the Outside of the TUNNEL COOL to the touch while our Surround AIR™ shrinks your Product perfectly every time. A durable... | |
| The TS37 Side Seal horizontal wrapper is the most versatile packaging machine or the market. Because the continuous motion TS37 eliminates the need for multiple forming heads, it has the... | |
| These high speed recirculating air tunnels are designed for speeds in excess of 50 packages per minute or where the application calls for absolute shrink quality, seal placement, speed and... | |
| This manually operated shrink packaging system features a full sized 20" Long x 16" Wide seal area and has a tunnel opening 18" Wide x 8" High. Rated for packaging... | |
| This simple Automatic L-Bar Sealer is the perfect inexpensive step into Automation. The Heavy Duty Sealing Blades are coated with a Hi-Tech durable Anti-Stick Coating to insure long life and... |