Practical Packaging Solutions Datasheets for Shrink Wrap and Stretch Films
Shrink wrap and stretch films are used to hold items together in packaging and palleting applications.
Shrink Wrap and Stretch Films: Learn more
| Product Name | Notes |
|---|---|
| Crosslinked Polyolefin Multipurpose Shrinkfilm Exceptional strength and puncture resistance. Broad operating window allows for use on a wide range of equipment. Strong seals from a wide variety of processing conditions. | |
| A Revolutionary New Kind of film that offers ultimate performance with greater puncture and tear resistance. Highest puncture resistance in the industry for quick & easy wrapping without film breaks... | |
| Alliance Plastics Stretch Film is proud to introduce our new Steelflex Xtreme Film line. It is the next generation in cast film extrusion technology. The Steelflex Xtreme Film line delivers... | |
| Bolphane BY is available in Singlewound (BY-SW) or in Centerfolded (BY-CF). For any other requirement, please contact us. | |
| Bolphane® BRX is available either Singlewound (BRX-SW) or Centerfolded (BRX-CF). Please contact us for additional requirements. | |
| Bolphane® BZ is available in Singlewound (BZ-SW) or in Centerfolded (BZ-CF). For any other requirement, please contact us. | |
| Cross-Linked Soft Shrink Film Seals and shrinks at low temperatures High free shrink conforms to odd-shaped items Low shrink force eliminates distortion on thin products High clarity and gloss showcases... | |
| SYTEC 307s FILM is recommended for packaging applications where maximum optics and durable wrapping are required. Strong seals and an excellent shrink appearance are obtained with medium and high speed... | |
| SYTEC 701 FILM is a polyolefin shrink film for a wide range of packaging applications. The innovative crosslink process provides strong, durable seals and excellent shrinkage. Optical properties are superior. | |
| SYTEC MVP FILM is a versatile shrink film for a wide range of packaging applications. This crosslinked, low shrink film is especially suitable where low shrinkage temperatures and high shrinkage... | |
| Vanguard CCL is an advanced biaxially oriented high clarity crosslinked LLDPE shrink film with the versatility to shrink wrap a wide variety of products. Vanguard CCL is formulated and produced... | |
| Vanguard CLF is a new low shrink force film engineered to give a tight shrink without deforming or bending the package being wrapped. In addition to its "low force" properties,... | |
| Vanguard CXV is a clear biaxially oriented multilayer polyolefin shrink film with the versatility to shrink wrap a wide variety of products. Vanguard CXV is a cost effective alternative to... | |
| Vanguard® 345, the newest addition to our family of High Performance Shrink Films, provides a high yield, cost effective alternative to heavier gauge films. This thin, but amazingly tough film... | |
| Excellent gloss and clarity for retail appeal Strong, consistent seals over a broad sealing temperature range High tensile strength and improved tear resistance for added durability Outstanding machineability on semi-automatic... | |
| High performance and productivity with outstanding yield. Low temperatures and less energy with high shrinkage. Fast sealing and hot tack. Hot slip properties after shrinkage. | |
| High tensile strength, tough impact resistance and superior tear resistance ensures package integrity throughout the production, distribution and merchandising cycle. Excellent reflective gloss and clarity enhances product appearance in retail... |