Practical Packaging Solutions Datasheets for Packaging Tapes
Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films.
Packaging Tapes: Learn more
| Product Name | Notes |
|---|---|
| General Purpose Grade: 25 micron cast BOPP film; aggressive, synthetic rubber/ resin hot melt adhesive Light duty packaging applications, sealing of lightweight cartons with minimal exposure to handling, shipping, and... | |
| General Purpose Grade: 25 micron cast BOPP film; emulsion acrylic adhesive Light duty packaging in low or high temperature extremes; non-critical closure of lightweight cartons in low stress handling and... | |
| Heavy Duty Grade: 50 micron cast BOPP film; premium performance, synthetic rubber/resin hot melt adhesive Extremely tough construction for the most demanding manual and automated packaging applications; excellent quick grab... | |
| High Performance Grade: 40 micron cast BOPP film; emulsion acrylic adhesive Heavy duty manual and automated carton sealing under rough handling and load stress; critical closure of bulky packages in... | |
| High Performance Grade: 40 micron cast BOPP film; high performance, synthetic rubber/resin hot melt adhesive Recommended for large, bulky or heavy content cartons; manual or automated applications in moderate to... | |
| Label Production Grade: 25 micron cast BOPP film; emulsion acrylic adhesive Protection of shipping labels and other printed surfaces against damage from weather and rough handling; high clarity, non-yellowing and... | |
| Performance Grade: 28 micron cast BOPP film; emulsion acrylic adhesive Ideal for automated sealing of medium sized cartons subjected to shipping and handling stress; recommended for application and storage in... | |
| Performance Grade: 35 micron cast BOPP film; aggressive, synthetic rubber/ resin hot melt adhesive Ideal for automated carton sealing applications; sealing of medium weight cartons subjected to 7 increased handling... | |
| Production Grade Clod Environment: 30 micron biaxially oriented, cast polypropylene film For manual (hand rolls) or automatic (machine rolls) case sealing; recommended for packaging applications in cold temperature environments such... | |
| Production Grade: 28 micron cast BOPP film; emulsion acrylic adhesive Medium duty applications in extreme temperatures (<35°F, >120°F) and normal handling conditions; also for color coding and enhancement of package... | |
| Production Grade: 30 micron cast BOPP film; aggressive, synthetic rubber/ resin hot melt adhesive Reliable performance in manual or automated carton sealing applications; closure of medium weight cartons in normal... | |
| Scotch® Box Sealing Tape 311 is a general purpose box sealing tape designed specifically for utility type applications on light to medium weight boxes. The product offers good performance over... | |
| Scotch® Box Sealing Tape 371 is an industrial packaging tape used for box sealing, splicing, recouperage and other packaging applications. This product has a conformable backing and a consistent pressure... | |
| Scotch® Recycled Corrugate Tape 3073 is an industrial packaging tape used for box sealing, splicing, recouperage and other packaging applications. This product has a conformable backing and a consistent pressure... |