Optima Packaging Group GmbH Datasheets for Filling Machines

Filling machines and packing machines fill containers such as bags, bottles, and cans with a predetermined volume of product, such as food, cosmetics, or medicine.
Filling Machines: Learn more

Product Name Notes
Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Filling...
Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling...
Features: Filling Filling systems coordinated to the product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Dosing/Weighing Different dosing technologies are available Containers Container classification...
Features: Filling Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Filling station on the module trolley for a quick change and separate cleaning Hot filling...
Features: Filling Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Hot filling possible Agitator systems for preventing product separation are optional Dosing/Weighing 200 parameter sets...
Features: Filling Suction nozzles or suction bell for reduced dust emergence during filling is optional Dosing/Weighing Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling...
Features: All commercially available ready-to-use syringes (glass and plastic) All commercially available syringes nested in tubs and bags Aseptic fields of application Dosing system: Rotary piston system, peristaltic pump system,...
Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation Intermittent operation...
Features: ATEX model optional Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional...
Features: ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP...
Features: Filling Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling...
Features: Filling Filling systems coordinated to the product Closing systems coordinated to the product Hot filling possible Dosing/Weighing High-precision positioning for constant filling weight/volume Containers Container or cap feed as...
Features: Filling Filling systems coordinated to the product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Multi-component filling with different volumes is possible Optimized filling...
Features: Filling Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Synchronization interface for the bottling plant Vibrating the containers...
Features: Filling: Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling...
Features: 1-lane supply Aseptic fields of application Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Intermittent operation Compact design Appropriate...
Features: Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems...
SoftCan® opens a whole new packaging world for you as a manufacturer and for your customers. Discover the multiple benefits of this genial packaging concept for your product and realize...
The OPTIMA MPS is a modular machine specially designed for the packaging of food and chemicals. Liquids dossing or filling systems for powders can be integrated. The two-lane solution for...
Dosing/Weighing features: 100% tare/gross weighing Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling weight/volume Volumetric dosing...
Features include: Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in...
Features: Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight check Identifying and adjusting for fluctuations in the...
Features: 100% In-Process-Control (100% IPC) ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system...
Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Statistical In-Process-Control (IPC) Cold...
Features: Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional...
Features: Modular and scalable machine concept Visualization by a touch display Batch administration Recipe-controlled parameterization Alarm management Local control units Individual lifting units for each process module up to 1,200...
Mixtures, sensitive granulates or powders require specific portioning solutions. For these applications, the function principle of OPTIMA VD portioning systems suits these requirements very well, featuring two pneumatically driven closing...
The features of the Auger filler OPTIMA SD1 include: Dosing/Weighing 100% tare/gross weighing 200 parameter sets can be stored in the recipe memory Alternative volumetric or gravimetric positioning Gross weight...