BP Lubricants North America Datasheets for Specialty Fluids and Lubricants

Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more

Product Name Notes
BP Dialectric Fluids are designed for use in electro-discharge machines (EDM) of most power ratings. These hydrocarbon oils, made of the highest purity, and are designed for use in electro-discharge...
BP® Spindle Oils are a series of light colored and low viscosity oils for the lubrication of high-speed spindles. BP® Spindle Oils effectively lubricate textile equipment and machine tools where...
Energas NGA is a mineral based, low ash gas engine lubricant of SAE 40 viscosity grade. It is formulated primarily for spark ignition gas engines where a very low or...
Energas NGL (S) grades are mineral oil based, low ash gas engine lubricants available in SAE 40 and 15W-40 viscosity grades. This product range is formulated primarily for spark ignition...
Energas NGM is formulated for use in spark ignition and dual-fuel gas engines where a low to medium ask is specified. Developed for the lubrication of natural gas fuelled engines...
Energol CS is a highly refined paraffinic mineral oil for application in air tools, air motors, valves and air cylinders where extreme pressure, anti-wear, or rust and oxidation inhibitors are...
Energol PM Paper Machine mineral oil based lubricants for use in circulatory systems of paper machines. Specially selected base oils and additive packages provide the product with the required resistance...
Vanellus® C offers outstanding thermal stability to protect against piston lacquer deposits, and controls acid with its maintenance of alkaline reserve . Vanellus® C minimizes diesel engine wear by offering...