BP Lubricants North America Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| BP Energrease® A-FG is a premium quality, high temperature food machine grease for applications where incidental contact with food or food packaging material is possible. Energrease® A-FG is white in... | |
| BP Select motor oils are recommended for use in gasoline–powered passenger cars, vans and trucks in light to moderate duty service. They protect today's engines that operate at higher temperatures... | |
| Energas NGA is a mineral based, low ash gas engine lubricant of SAE 40 viscosity grade. It is formulated primarily for spark ignition gas engines where a very low or... | |
| Energas NGL (S) grades are mineral oil based, low ash gas engine lubricants available in SAE 40 and 15W-40 viscosity grades. This product range is formulated primarily for spark ignition... | |
| Energas NGM is formulated for use in spark ignition and dual-fuel gas engines where a low to medium ask is specified. Developed for the lubrication of natural gas fuelled engines... | |
| Vanellus® C offers outstanding thermal stability to protect against piston lacquer deposits, and controls acid with its maintenance of alkaline reserve . Vanellus® C minimizes diesel engine wear by offering... |