BP Lubricants North America Datasheets for Hydraulic Oils and Transmission Fluids
Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more
| Product Name | Notes |
|---|---|
| A healthy transmission is a productive one. Whether your trucks are hauling cargo across the country or idling in city traffic, stress is being put on your transmission. The first... | |
| BP® Gear Oil 90 is a straight mineral gear lubricant that meets API service classification GL-1. BP® Gear Oil 90 does not contain any active compounds that could contribute to... | |
| Energol® DC-C lubricants meet the exacting demands of industrial worm gear drives. They are compounded to provide extra lubricity and friction modification under heavy loads and temperatures. Energol® DC-C oils... | |
| Enersyn® SF-C (formerly Energol® FRG-46) fire-resistant, water glycol hydraulic fluid provides excellent anti-wear protection for hydraulic pumps, exceptionally low phenol response levels for ease of disposal and is compatible with... | |
| Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. | |
| This completely ashless, non-zinc hydraulic fluid, offers superior hydrolytic stability, excellent shear stability, and superior rust and oxidation resistance while minimizing rust and corrosion and maximizing wear protection. Bartran® HV... |